EN
  • EN
  • DE

ADRV9026BBCZ

Part No ADRV9026BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description MADURA FULL FR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features IC RF TxRx Only - - 650MHz ~ 6GHz 289-LFBGA, CSPBGA
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 289-LFBGA, CSPBGA
Case / Package 289-CSPBGA (14x14)
Family Name ADRV9026
MSL Level 3 (168 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860394-ADRV9026BBCZ
Ultra Librarian 3D Model Ultra Librarian ADRV9026BBCZ CAD Model

Description

ADRV9026BBCZ: A High-Performance RF Transceiver from Analog Devices Inc.

The ADRV9026BBCZ is a state-of-the-art RF transceiver designed by Analog Devices Inc., renowned for its high performance and flexibility. This device is built to cater to a wide range of applications, including base station, software-defined radios, and wireless communication infrastructure. Its advanced features enable it to support multiple input, multiple output (MIMO) configurations, making it a perfect fit for the latest generation of wireless communication standards.

Key Features and Benefits

  • Wide Frequency Range: The ADRV9026BBCZ operates over a broad frequency spectrum, accommodating various communication bands and standards.
  • Quad-Channel Integration: It integrates four independent RF transmitters and receivers, reducing the need for external components and simplifying system design.
  • High Dynamic Range: With its exceptional linearity and noise performance, the ADRV9026BBCZ ensures high-quality signal transmission and reception, critical for reliable communications.
  • Programmable Digital Filters: The device includes configurable digital filters that allow for fine-tuning of signal bandwidth and quality, offering greater control over the signal processing chain.
  • Energy Efficient: Designed with power efficiency in mind, the ADRV9026BBCZ helps in reducing the overall power consumption of the system, which is especially beneficial for battery-powered applications.

Applications

  • Wireless Infrastructure (4G/5G Base Stations)
  • Massive MIMO Systems
  • Software-Defined Radios (SDR)
  • Phased Array Antenna Systems
  • Active Antenna Systems

The ADRV9026BBCZ transceiver from Analog Devices Inc. is a powerful solution for modern RF communication systems. Its combination of high integration, performance, and flexibility makes it an ideal choice for engineers and designers looking to create advanced communication platforms. With the ADRV9026BBCZ at the heart of your RF system, you can expect robust performance, reduced design complexity, and a faster time-to-market for your communication products.

For detailed technical specifications, application support, and further information, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,135.0747 $1,135.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess