EN
  • EN
  • DE
  • IT

ADRV9029BBCZ

Part No ADRV9029BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description MADURA BROAD MARKET 4T4R W/ DPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201659-ADRV9029BBCZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Transceiver ICs
Package Tray
Product Status Active
Type TxRx Only
Frequency 75MHz ~ 6GHz
Power - Output 7dBm
Voltage - Supply 0.95V ~ 1.05V, 1.235V ~ 1.365V, 1.71V ~ 1.89V
Operating Temperature -40°C ~ 110°C
Ultra Librarian 3D Model Ultra Librarian ADRV9029BBCZ CAD Model

Description

The ADRV9029BBCZ from Analog Devices Inc. is a highly integrated, RF transceiver that is designed to deliver exceptional performance in a wide range of applications, including wireless infrastructure, test and measurement, and satellite communications. This versatile component is part of the cutting-edge ADRV902x family known for its ability to provide comprehensive solutions for advanced radio systems.

Key Features

  • Wide Frequency Range: The ADRV9029BBCZ operates across a broad frequency spectrum, making it suitable for various communication standards.
  • High Integration: This transceiver integrates multiple functions including dual transmitters, dual receivers, synthesizers, and digital signal processing capabilities, reducing the need for additional components and simplifying design.
  • Advanced Signal Processing: Equipped with sophisticated digital signal processing, the ADRV9029BBCZ offers features such as digital upconversion and downconversion, which enhances signal quality and system performance.
  • Configurability: Users can configure the device via a serial port interface, providing flexibility and ease of use for system integration.
  • Energy Efficient: The ADRV9029BBCZ is designed with power efficiency in mind, which is crucial for battery-powered devices and for reducing overall system power consumption.

Applications

The ADRV9029BBCZ is ideal for a variety of applications, including:

  • 4G/5G wireless infrastructure
  • MIMO (Multiple Input, Multiple Output) systems
  • Phased array radar systems
  • Electronic warfare
  • Test and measurement equipment
  • Satellite communications terminals

Technical Specifications

The device boasts an impressive set of technical specifications, ensuring reliable and high-quality performance:

  • Frequency Range: 75 MHz to 6 GHz
  • Output Power: Configurable
  • Channels: Dual Tx and Dual Rx
  • Interface: Serial Port Interface (SPI)
  • Package: 14 mm × 14 mm, 196-ball chip scale BGA package

The ADRV9029BBCZ by Analog Devices Inc. represents a pinnacle of innovation in RF transceiver technology, offering a compact, highly integrated solution for complex RF systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Renesas Electronics America
IC RF TXRX+MCU BLE 60AQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $33.3414
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,303.8806 $1,303.8806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess