EN
  • EN
  • DE

ADSP-1081KD

Part No ADSP-1081KD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043806-ADSP-1081KD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-1081KD CAD Model

Description

The ADSP-1081KD from Analog Devices Inc. is a highly integrated and sophisticated digital signal processing (DSP) chip designed to cater to a wide array of applications requiring efficient and high-speed signal processing capabilities. This powerful processor is a part of the renowned ADSP family, known for its reliability and performance in the industry.

Key Features

  • High Performance: Equipped with a core that delivers fast and efficient computation, the ADSP-1081KD is capable of executing complex algorithms with ease.
  • Memory Integration: The device includes onboard memory, reducing the need for external components and simplifying the design for system engineers.
  • Flexible I/O: A variety of input/output options are available, providing versatility in connecting to other devices and peripherals within a system.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-1081KD is suitable for applications where power conservation is critical.

Applications

The ADSP-1081KD is ideal for a range of applications, including but not limited to:

  • Audio and video processing
  • Communications systems
  • Industrial control systems
  • Medical imaging devices
  • Automotive electronics

Technical Specifications

Parameter Value
Clock Speed Specified by the Manufacturer
On-chip Memory Yes
Interface Type Various I/O Options
Supply Voltage Specified by the Manufacturer
Package / Case Standard Packaging

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADSP-1081KD DSP chip is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding applications.

Ordering Information

For detailed product specifications, pricing, and ordering information, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure you refer to the exact product code, ADSP-1081KD, to get accurate information and support.

You May Also Be Interested in

Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess