EN
  • EN
  • DE

ADSP-21060KS-160

Part No ADSP-21060KS-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 240MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-MQFP-EP (32x32)
Win Source Part Number 768200-ADSP-21060KS-160
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21060KS-160 CAD Model

Description

Product Overview: ADSP-21060KS-160 by Analog Devices Inc.

The ADSP-21060KS-160 is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This DSP is part of the ADSP-21000 family, known for its exceptional processing power and versatility in handling complex signal processing tasks. Designed to cater to a wide array of applications, this processor is an ideal choice for systems requiring fast and efficient computation, such as telecommunications, audio processing, industrial control, and military applications.

Key Features

  • CPU Speed: With a clock speed of 160 MHz, the ADSP-21060KS-160 delivers rapid execution of instructions, enabling high-throughput signal processing capabilities.
  • Architecture: It features a 32-bit SHARC processor architecture, which provides a perfect blend of parallel processing and control flexibility. This architecture is well-suited for multitasking environments where performance and response time are critical.
  • Memory: The device includes integrated on-chip memory, which is optimized for DSP operations, allowing for efficient data management and reduced system latency.
  • I/O Processing: The DSP is equipped with a variety of input/output options to ensure seamless integration with other system components and peripherals.
  • Power Consumption: Despite its robust performance, the ADSP-21060KS-160 maintains a low power consumption, making it an energy-efficient choice for embedded systems.

Applications

The ADSP-21060KS-160 is engineered to address the demanding needs of complex signal processing tasks. It is highly suitable for:

  • High-fidelity audio processing and synthesis
  • Advanced telecommunications systems, including wireless and wired networks
  • Real-time industrial control systems
  • Sophisticated medical imaging technologies
  • Defense and aerospace systems requiring robust and secure data processing

Reliability and Support

Analog Devices Inc. is committed to delivering not just high-quality products but also excellent technical support and reliability. The ADSP-21060KS-160 is backed by the company's comprehensive technical resources, including detailed datasheets, application notes, and a supportive community of developers and engineers. Customers can rely on Analog Devices for ongoing support throughout their product's lifecycle, ensuring the successful integration and longevity of their applications.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess