EN
  • EN
  • DE

ADSP-21060LCW-160

Part No ADSP-21060LCW-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 240-BFCQFP Exposed Pad
Manufacturer Package 240-CQFP (32x32)
Win Source Part Number 1142153-ADSP-21060LCW-160
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21060LC
Introduction Date February 15, 2001
ECCN 3A991.a.2
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21060LCW-160 CAD Model

Description

The ADSP-21060LCW-160 is a cutting-edge digital signal processor (DSP) produced by Analog Devices Inc., a leader in high-performance signal processing technology. This DSP is part of the ADSP-2106x family, known for its SHARC® processor architecture, which delivers exceptional computational power and speed. The ADSP-21060LCW-160 is designed to handle complex algorithms and processing tasks with ease, making it an ideal choice for a wide range of applications including audio processing, medical imaging, industrial control, and defense systems.

With its 32-bit floating-point architecture, the ADSP-21060LCW-160 provides high precision and dynamic range, ensuring accurate and reliable performance even in the most demanding scenarios. The processor operates at a core clock speed of 160 MHz, enabling rapid processing and efficient handling of large data sets.

Key Features:

  • High Performance: 32-bit floating-point processing at a clock speed of 160 MHz.
  • Advanced Architecture: SHARC® processor architecture delivers superior computational abilities with parallel processing features.
  • Memory: Integrated memory includes on-chip instruction cache, making it highly efficient for executing complex algorithms.
  • I/O Processing: A variety of peripherals and dedicated I/O processors enable flexible and high-speed data transfer.
  • Integration: The ADSP-21060LCW-160 is designed to be easily integrated into a variety of system configurations.

The processor's package is a 240-pin MQFP (Metric Quad Flat Pack), which provides a compact footprint while allowing for efficient thermal management. This DSP is also known for its power efficiency, which contributes to lower overall system power consumption and can be critical in portable or energy-sensitive applications.

In summary, the ADSP-21060LCW-160 by Analog Devices Inc. is a robust and high-performance DSP that offers the computational power and flexibility needed for advanced signal processing tasks. Its combination of speed, precision, and efficiency makes it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,294.7762 $2,294.7762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess