EN
  • EN
  • DE

ADSP-21061LKB-160

Part No ADSP-21061LKB-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Floating-Point 32bit 40MHz 50MIPS 225-Pin BGA Tray / IC DSP CONTROLLER 32BIT 225BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 225-PBGA
Win Source Part Number 077833-ADSP-21061LKB-160
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP21061L
Introduction Date October 06, 1997
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-21061LKB-160 CAD Model

Description

Product Overview: ADSP-21061LKB-160 by Analog Devices Inc.

The ADSP-21061LKB-160 is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This particular model is part of the ADSP-2106x family, known as SHARC® processors, which are recognized for their exceptional computational power and flexibility in handling complex signal processing tasks.

Key Features:

  • High Clock Speed: The ADSP-21061LKB-160 operates at a clock speed of 160 MHz, enabling rapid processing of algorithms for real-time applications.
  • Large On-chip Memory: With its integrated 2M-bit dual-ported SRAM, this DSP allows for efficient data management and reduces the need for external memory components.
  • Parallel Computing Capabilities: The processor supports a SIMD (Single Instruction, Multiple Data) architecture, which allows for parallel data processing, enhancing the overall system throughput.
  • Floating-Point Arithmetic: The SHARC processor is capable of executing floating-point operations, which is crucial for maintaining precision in applications such as audio processing, medical imaging, and industrial control systems.
  • Flexible Peripheral Options: It comes with a variety of peripheral interfaces, including serial ports, parallel ports, and link ports, to ensure versatile connectivity with other devices and systems.
  • Scalable Performance: The ADSP-21061LKB-160 can be used in a multi-processor configuration, allowing designers to scale the performance for more demanding signal processing tasks.

Applications:

The ADSP-21061LKB-160 is ideally suited for a wide range of applications that require high-speed numerical processing. This includes advanced audio processing, telecommunications, radar systems, medical imaging devices, and industrial automation. Its robust architecture and computational abilities make it an excellent choice for designers looking to implement sophisticated algorithms in embedded systems.

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and long-term reliability. Customers choosing the ADSP-21061LKB-160 can expect consistent performance and support, including comprehensive technical documentation, development tools, and a community of fellow engineers and experts for collaborative problem-solving.

With its blend of speed, precision, and versatility, the ADSP-21061LKB-160 by Analog Devices Inc. stands out as a superior choice for complex digital signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.6183 $77.6183
2+ $63.6869 $127.3738
3+ $61.6966 $185.0898
4+ $59.7063 $238.8252
6+ $57.7162 $346.2972
7+ $51.7455 $362.2185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess