EN
  • EN
  • DE

ADSP-21062KS-133

Part No ADSP-21062KS-133
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Host Interface, Link Port, Serial Port
Clock Rate 33MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-MQFP-EP (32x32)
Win Source Part Number 1142161-ADSP-21062KS-133
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-21062
Introduction Date July 19, 1999
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-21062KS-133 CAD Model

Description

Product Overview: ADSP-21062KS-133 by Analog Devices Inc.

The ADSP-21062KS-133 is a high-performance digital signal processor (DSP) from the esteemed SHARC® processor family crafted by Analog Devices Inc. This powerful component is designed to handle complex signal processing tasks with efficiency and speed, making it an ideal choice for a wide range of applications including audio, video, and communications systems.

Key Features:

  • Clock Speed: The ADSP-21062KS-133 operates at a clock speed of 133 MHz, ensuring fast processing capabilities for demanding signal processing tasks.
  • On-Chip Memory: It comes equipped with a large on-chip memory, including both instruction and data caches, providing the necessary bandwidth and storage for high-speed computations.
  • Parallel Architecture: The processor features a highly parallel architecture, which allows for simultaneous execution of multiple operations, thus enhancing overall system throughput.
  • Floating-Point Processing: With its floating-point processing capabilities, the ADSP-21062KS-133 ensures precise calculations, which is critical for applications requiring high levels of numerical accuracy.
  • I/O Processing: The DSP includes a variety of I/O processing features that facilitate easy integration with other system components and peripherals.

Applications:

The versatility of the ADSP-21062KS-133 makes it suitable for a variety of applications. It is commonly used in:

  • Professional and consumer audio systems, where it provides effects processing, mixing, and other audio signal enhancements.
  • Advanced video processing systems, including video compression and image recognition.
  • Telecommunications, where it can be utilized for voice and data signal processing.
  • Industrial control systems, where precision and speed are crucial for real-time processing.

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-21062KS-133 is no exception. Customers can expect robust performance and consistent operation from this DSP. Furthermore, Analog Devices provides extensive technical support and documentation, ensuring that designers can take full advantage of the processor's capabilities in their applications.

In summary, the ADSP-21062KS-133 from Analog Devices Inc. represents a blend of speed, precision, and versatility, making it a top choice for developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess