EN
  • EN
  • DE

ADSP-21161NKCAZ100

Part No ADSP-21161NKCAZ100
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 32BIT 225MBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 225-CSPBGA (17x17)
Win Source Part Number 009427-ADSP-21161NKCAZ100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21161NKCAZ100 CAD Model

Description

ADSP-21161NKCAZ100: High-Performance Digital Signal Processor

The ADSP-21161NKCAZ100 is a cutting-edge digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the SHARC® processor family, well-known for its high performance and flexibility in addressing a wide range of signal processing applications. The ADSP-21161NKCAZ100 is designed to deliver exceptional computational power and speed, making it an ideal choice for audio, video, and communication systems that require efficient and high-speed data processing.

Featuring a 32-bit super Harvard architecture, the ADSP-21161NKCAZ100 combines the advantages of a dual-ported on-chip SRAM, a large internal memory, and an innovative digital signal processing engine. This processor operates at a core frequency of 100 MHz, providing a remarkable performance of up to 600 million floating-point operations per second (MFLOPS), ensuring that even the most demanding signal processing tasks can be handled with ease.

The ADSP-21161NKCAZ100 is equipped with a host of peripherals and interfaces that enhance its connectivity and expand its range of applications. It includes a dedicated link port that facilitates direct processor-to-processor communication, enabling the creation of multiprocessor systems without the need for additional external logic. Additionally, the processor features a serial port that supports various industry-standard protocols, making it easy to integrate into existing systems.

With its single-instruction, multiple-data (SIMD) computational model, the ADSP-21161NKCAZ100 excels in parallel processing, which is essential for efficient execution of algorithms in applications such as 3D audio processing, image and video compression, and complex radar and sonar systems. The processor's floating-point unit (FPU) supports IEEE 754-compliant operations, ensuring accurate and reliable results across a wide range of computational tasks.

For developers, the ADSP-21161NKCAZ100 comes with comprehensive support in the form of development tools, software libraries, and application examples. These resources help to accelerate the development process and reduce time-to-market for products that utilize this powerful DSP. Analog Devices Inc. has a reputation for providing robust technical support, ensuring that designers can leverage the full potential of the ADSP-21161NKCAZ100 in their applications.

In summary, the ADSP-21161NKCAZ100 from Analog Devices Inc. is a versatile and high-performance digital signal processor that offers a blend of speed, precision, and connectivity, making it an excellent choice for advanced signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $485.0747 $485.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess