EN
  • EN
  • DE

ADSP-21262SKBC-200

Part No ADSP-21262SKBC-200
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 200MHZ 136CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Clock Rate 200MHz
Non-Volatile Memory ROM (512 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 136-CSPBGA (12x12)
Win Source Part Number 077837-ADSP-21262SKBC-200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21262SKBC-200 CAD Model

Description

Analog Devices Inc. ADSP-21262SKBC-200

The ADSP-21262SKBC-200 is a high-performance digital signal processor (DSP) from the esteemed manufacturer Analog Devices Inc. This processor is part of the SHARC® family of 32-bit processors that are renowned for their exceptional computational power and speed, making them ideal for a wide range of audio, multimedia, and industrial applications.

With a core clock speed of 200 MHz, the ADSP-21262SKBC-200 is designed to handle complex algorithms and processing tasks with ease. It features a 32-bit floating-point architecture that provides the precision required for high-fidelity audio processing and other signal-intensive applications. This DSP is also equipped with 2 MB of on-chip memory, which includes both program and data caches, allowing for efficient code execution and data management.

One of the key advantages of the ADSP-21262SKBC-200 is its ease of integration. It offers a flexible and programmable I/O architecture that supports a variety of peripheral interfaces, including UART, SPI, SPORT, and CAN. This versatility ensures that the DSP can be seamlessly integrated into a wide array of systems and can communicate with other components effectively.

Furthermore, the ADSP-21262SKBC-200 boasts advanced power management features that help to minimize power consumption, making it suitable for portable and energy-sensitive applications. The processor's Link Port facility also enables direct processor-to-processor communication without the need for additional external logic, facilitating the design of high-performance parallel processing systems.

For developers, Analog Devices Inc. provides a comprehensive suite of development tools for the ADSP-21262SKBC-200, including the CrossCore® Embedded Studio (CCES) software development platform. This integrated development environment (IDE) offers a rich set of debugging and profiling tools, libraries, and support for various operating systems, which accelerates the development process and reduces time to market.

In summary, the ADSP-21262SKBC-200 is a powerful and versatile DSP that offers high-speed performance, precision processing, and a broad range of features. Its robust architecture and supporting tools make it an excellent choice for designers seeking a reliable and efficient solution for demanding signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3130 $80.6260
4+ $33.0769 $132.3076
6+ $32.0432 $192.2592
8+ $31.0094 $248.0752
10+ $29.9769 $299.7690
13+ $26.8757 $349.3841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess