EN
  • EN
  • DE

ADSP-21266SKBCZ-2C

Part No ADSP-21266SKBCZ-2C
Manufacturer Analog Devices Inc.
Catalog Embedded Processors and Controllers
Description DSP Fixed-Point/Floating-Point 32-Bit/64-Bit 200MHz 1600MIPS 361-Pin NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 32 b
Frequency 200 MHz
Lead Free Contains Lead
Max Frequency 200 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.47 V
Memory Size 512 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.14 V
Mount Surface Mount
Number of Pins 136
Radiation Hardening No
RAM Size 256 kB
RoHS Compliant
Win Source Part Number 1043820-ADSP-21266SKBCZ-2C
Categories Embedded Processors and Controllers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP-21266SKBCZ-2C CAD Model

Description

ADSP-21266SKBCZ-2C - High-Performance Digital Signal Processor

The ADSP-21266SKBCZ-2C is a state-of-the-art digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This high-performance processor is part of the SHARC® family of DSPs that are well-known for their exceptional computational power and efficiency in processing complex algorithms. The ADSP-21266SKBCZ-2C is designed to cater to a wide range of applications, including audio processing, industrial control, medical imaging, and communication systems.

Key Features:

  • High Processing Power: With its 32-bit architecture, the ADSP-21266SKBCZ-2C delivers high-speed signal processing capabilities which are essential for real-time applications. It features a 160 MHz core with a 32-bit floating-point processor, ensuring precise and efficient computation.
  • Large On-chip Memory: This DSP comes with a generous amount of on-chip memory, including 2MB of ROM and 544KB of RAM. This allows for efficient data storage and quick access to frequently used algorithms and instructions.
  • Flexible Peripheral Interfaces: The device offers a range of peripheral interfaces, including SPI, UART, and parallel ports, providing versatile connectivity options for various external devices.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-21266SKBCZ-2C is ideal for applications where power conservation is critical. It supports multiple power-down modes to minimize power usage when the processor is idle.
  • Robust Instruction Set: The processor is equipped with a rich instruction set optimized for DSP operations, which helps in accelerating mathematical computations and signal processing tasks.

Applications:

  • Professional and consumer audio equipment
  • Advanced industrial control systems
  • Medical imaging devices
  • High-speed modems and communication infrastructure

The ADSP-21266SKBCZ-2C is available in a 256-ball CSPBGA package, ensuring compactness and reliability for embedded systems. Analog Devices Inc. has a reputation for providing robust and high-quality components, and the ADSP-21266SKBCZ-2C is no exception. It is a versatile solution that meets the needs of developers seeking a powerful DSP that can handle complex signal processing tasks with ease.

Whether you are designing a sophisticated audio system, an advanced robotic controller, or a high-definition medical imaging device, the ADSP-21266SKBCZ-2C offers the computational prowess and flexibility required to achieve outstanding performance.

You May Also Be Interested in

ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess