EN
  • EN
  • DE

ADSP-21369KBP-2A

Part No ADSP-21369KBP-2A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142195-ADSP-21369KBP-2A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21369KBP-2A CAD Model

Description

The ADSP-21369KBP-2A from Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) that offers an optimal combination of performance, power efficiency, and design flexibility. This high-performance processor is part of the SHARC® processor family, which is renowned for its high computational power and large on-chip memory.

Key Features:

  • High Processing Power: With a 32-bit/40-bit floating-point architecture, the ADSP-21369KBP-2A delivers up to 400 MHz performance, making it ideal for high-end audio processing, medical imaging, and industrial control applications.
  • Large On-Chip Memory: Equipped with 5Mbits of on-chip memory, including both data and instruction caches, this DSP allows for efficient code execution and data storage.
  • Extensive Peripheral Set: The processor includes a variety of peripherals such as SPI, UART, two synchronous serial ports, and 14 general-purpose I/O pins, facilitating easy integration into a wide range of systems.
  • Link Port: The inclusion of a link port enables direct processor-to-processor communication, supporting efficient data transfer in multi-DSP systems.

Applications:

  • Professional and automotive audio
  • Medical imaging systems
  • Instrumentation and control
  • Complex numeric processing tasks

The ADSP-21369KBP-2A is designed to tackle complex digital processing tasks with ease. Its floating-point precision ensures accuracy in computation-intensive applications, while its high clock speed enables real-time processing capabilities. The DSP's rich set of peripherals and interfaces, combined with its large memory capacity, make it an excellent choice for designers seeking a versatile and powerful processing solution.

As an offering from Analog Devices Inc., a leader in high-performance semiconductors, the ADSP-21369KBP-2A is backed by robust technical support and a comprehensive ecosystem of development tools. This ensures that integrating the DSP into your design is as seamless as possible, reducing time to market and enhancing product reliability.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess