EN
  • EN
  • DE
  • IT

ADSP-21369KBPZ-2A

Part No ADSP-21369KBPZ-2A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 333MHZ 256-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 333MHz
Non-Volatile Memory ROM (768 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Win Source Part Number 077846-ADSP-21369KBPZ-2A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADSP-21369
Introduction Date August 31, 2004
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-21369KBPZ-2A CAD Model

Description

ADSP-21369KBPZ-2A: A High-Performance Signal Processor from Analog Devices Inc.

The ADSP-21369KBPZ-2A is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional performance and versatility in a wide range of signal processing applications. This processor is part of the SHARC® family, which is well-known for delivering a combination of high performance with low power consumption.

Featuring a 32-bit/40-bit floating-point architecture, the ADSP-21369KBPZ-2A ensures high precision and dynamic range, making it an ideal choice for applications that demand complex numeric calculations and algorithm processing. The processor operates at a core frequency of 333 MHz, providing an impressive computational throughput that is well-suited for high-speed signal processing tasks.

One of the standout features of this DSP is its large on-chip memory, which includes 2 MB of embedded SRAM. This allows for efficient data management and storage, reducing the need for external memory components and enabling more compact and cost-effective system designs. Additionally, the ADSP-21369KBPZ-2A supports a variety of peripheral interfaces, including SPI, UART, and CAN, which provides designers with the flexibility to interface with a wide range of external devices.

The processor is housed in a 176-lead LQFP package that is designed for optimal thermal performance and space-saving on the PCB. The ADSP-21369KBPZ-2A is also equipped with a Link Port for direct processor-to-processor communication, enabling scalable performance for multi-processor systems.

Ideal for applications in audio processing, industrial control, medical imaging, and instrumentation, the ADSP-21369KBPZ-2A is a reliable and powerful solution that can handle demanding signal processing requirements. The DSP also includes an integrated SIMD architecture, which accelerates audio and video processing algorithms, further enhancing its capabilities for multimedia applications.

With its robust feature set and high-speed performance, the ADSP-21369KBPZ-2A from Analog Devices Inc. is a top-tier choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $127.0376 $127.0376
2+ $122.8031 $245.6062
3+ $110.0993 $330.2979
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess