EN
  • EN
  • DE

ADSP-21369KSWZ-5A

Part No ADSP-21369KSWZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 366MHZ 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series SHARC®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 208-LQFP Exposed Pad
Case / Package 208-LQFP-EP (28x28)
Family Name ADSP-21369
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910960-ADSP-21369KSWZ-5A
Ultra Librarian 3D Model Ultra Librarian ADSP-21369KSWZ-5A CAD Model

Description

ADSP-21369KSWZ-5A Digital Signal Processor

The ADSP-21369KSWZ-5A by Analog Devices Inc. is a high-performance digital signal processor (DSP) that belongs to the SHARC® Processor family. This product is designed to deliver exceptional processing power for a wide array of applications, ranging from audio and video processing to industrial control and instrumentation. With its advanced architecture and rich feature set, the ADSP-21369KSWZ-5A offers an ideal solution for applications requiring high levels of signal processing performance and fast data throughput.

This DSP operates at a core frequency of 333 MHz and is equipped with 32-bit/40-bit floating-point capabilities, which enable precise calculations and high dynamic range. It is also capable of 2.40 Giga Floating-Point Operations per Second (GFLOPS) performance, making it suitable for computationally intensive tasks.

The ADSP-21369KSWZ-5A features 5Mbits of on-chip memory, which includes both RAM and ROM, allowing for efficient data storage and retrieval. This integrated memory helps in reducing system costs and complexity by minimizing the need for external memory components. Additionally, it offers a variety of peripherals, including serial ports, SPI ports, SPORTs, and link ports, which facilitate easy communication with other devices and integration into a system.

With its Link Port and DMA controllers, the ADSP-21369KSWZ-5A ensures high-speed data transfers and efficient data management, which is crucial for real-time processing applications. The device also supports a host of I/O options, which provides flexibility in system design and helps in meeting the specific needs of various applications.

The ADSP-21369KSWZ-5A is available in a 208-lead LQFP package, which is designed to be compact and space-efficient, making it suitable for use in space-constrained applications. It also features a low-power design, which helps in reducing power consumption and is beneficial for applications where power efficiency is a critical factor.

Overall, the ADSP-21369KSWZ-5A from Analog Devices Inc. is a robust and versatile DSP that offers a powerful combination of performance, integrated features, and efficiency, making it an excellent choice for designers looking to push the boundaries of signal processing in their products.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $3.8438
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess