EN
  • EN
  • DE

ADSP-21469KBCZ-3

Part No ADSP-21469KBCZ-3
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC Processor | IC DSP 32/40BIT 400MHZ 324BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Floating Point
Interface DAI, DPI, EBI/EMI, I2C, SCI, SPI, SSP, UART/USART
Clock Rate 400MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.05V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BGA, CSPBGA
Supplier Device Package 324-CSPBGA (19x19)
Family Part Number ADSP-21469
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142197-ADSP-21469KBCZ-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21469KBCZ-3 CAD Model

Description

ADSP-21469KBCZ-3: High-Performance Digital Signal Processor

The ADSP-21469KBCZ-3 from Analog Devices Inc. is a state-of-the-art digital signal processor (DSP) that offers an exceptional balance of performance, power efficiency, and design flexibility. This processor is part of the SHARC® family, which is renowned for its high computational power and large on-chip memory, making it an ideal choice for a wide range of audio, video, and industrial signal processing applications.

With a core frequency of up to 450 MHz, the ADSP-21469KBCZ-3 is capable of delivering up to 2700 MMACS (Million Multiply-Accumulates per Second), enabling the execution of high-performance algorithms and signal processing tasks. The processor features 5 Mb of on-chip memory, which includes both static random-access memory (SRAM) and read-only memory (ROM), allowing for efficient data storage and retrieval without the need for external memory components.

This DSP supports a variety of interfaces, including SPI, UART, CAN, and I2C, providing versatile connectivity options for different system requirements. Additionally, it is equipped with a 32-bit external memory interface, which further expands its capacity to handle complex applications that require additional memory.

The ADSP-21469KBCZ-3 is designed with power efficiency in mind, featuring dynamic power-down options that significantly reduce power consumption during idle periods. The processor's Link Port and DMA controllers facilitate high-speed data transfers, minimizing CPU overhead and ensuring optimal system performance.

For developers, the ADSP-21469KBCZ-3 is supported by the CrossCore® Embedded Studio (CCES) software development platform, which includes an integrated development environment (IDE), optimizing C/C++ compiler, and a rich set of debugging tools. This comprehensive toolset simplifies the development process and accelerates time-to-market for products utilizing this DSP.

In summary, the ADSP-21469KBCZ-3 is a robust digital signal processor that combines high-speed signal processing capabilities with efficient power management and flexible interfacing options, making it an excellent choice for applications that demand superior performance and reliability.

You May Also Be Interested in

NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess