EN
  • EN
  • DE

ADSP-21469KBCZ-4

Part No ADSP-21469KBCZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32/40BIT 450MHZ 324BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Floating Point
Clock Rate 450MHz
Non-Volatile Memory External
On-Chip RAM 5Mbit
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 324-CSPBGA (19x19)
Win Source Part Number 198830-ADSP-21469KBCZ-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21469KBCZ-4 CAD Model

Description

Analog Devices Inc. ADSP-21469KBCZ-4 Digital Signal Processor

The ADSP-21469KBCZ-4 is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to meet the demanding requirements of audio processing, industrial control, and other embedded systems applications. This state-of-the-art processor is part of the SHARC® family, known for its exceptional core and memory performance, and is well-suited for applications that require high precision and processing power.

Featuring a 32-bit/40-bit floating-point architecture, the ADSP-21469KBCZ-4 ensures accurate and reliable computations, making it ideal for high-fidelity audio systems and advanced digital signal processing tasks. With a clock speed of up to 400 MHz, this DSP delivers up to 2400 MFLOPS (million floating-point operations per second), providing the computational headroom needed for complex algorithms and real-time processing.

The processor is equipped with a variety of peripherals and interfaces to facilitate system integration and connectivity. These include serial ports, SPI, UART, and a parallel peripheral interface. The ADSP-21469KBCZ-4 also supports link port connectivity, enabling direct streaming of data between SHARC processors or with other compatible devices.

One of the standout features of the ADSP-21469KBCZ-4 is its large on-chip memory, which includes both static random-access memory (SRAM) and instruction cache. This allows for efficient data storage and rapid access to critical instructions, thereby enhancing overall system performance. Additionally, the device supports external memory interfaces, allowing for expanded storage and flexibility in system design.

For developers, Analog Devices Inc. provides comprehensive support through software development tools, including the CrossCore® Embedded Studio and VisualDSP++® development environments. These tools offer a rich set of debugging and profiling capabilities to streamline the development process and optimize application performance.

In summary, the ADSP-21469KBCZ-4 from Analog Devices Inc. is a powerful DSP that combines high-speed processing, precision, and a rich set of features. It is an excellent choice for engineers looking to create advanced embedded systems with demanding signal processing requirements.

Key Features:

  • 32-bit/40-bit floating-point processing
  • Up to 400 MHz clock speed
  • 2400 MFLOPS of processing power
  • Comprehensive peripheral set for system integration
  • Large on-chip memory with external memory interface support
  • Software development tool support from Analog Devices Inc.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.4796 $62.4796
2+ $51.2653 $102.5306
4+ $49.6633 $198.6532
5+ $48.0612 $240.3060
6+ $46.4592 $278.7552
8+ $41.6531 $333.2248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess