EN
  • EN
  • DE

ADSP-2185LBSTZ-160

Part No ADSP-2185LBSTZ-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 40MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2185L
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 860501-ADSP-2185LBSTZ-160
Ultra Librarian 3D Model Ultra Librarian ADSP-2185LBSTZ-160 CAD Model

Description

The ADSP-2185LBSTZ-160 is a state-of-the-art digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This impressive component is part of the ADSP-218x family, which is known for its high performance, integration, and ease of use. The ADSP-2185LBSTZ-160 is designed to meet the demanding requirements of various applications, including audio processing, telecommunications, industrial control, and instrumentation.

Operating at a speed of 160 MHz, the ADSP-2185LBSTZ-160 boasts a 16-bit fixed-point DSP core. This core is optimized for fast and efficient execution of complex algorithms and signal processing tasks. The processor features a large on-chip SRAM, making it ideal for applications requiring quick data access and high throughput.

One of the highlights of the ADSP-2185LBSTZ-160 is its flexible architecture, which includes a powerful instruction set and dual data address generators. These features enable parallelism and efficient data management, which are crucial for real-time signal processing. Moreover, the DSP supports a variety of peripherals and interfaces, including serial ports, timers, and host interface ports, which simplify system integration and connectivity.

The ADSP-2185LBSTZ-160 is packaged in a 100-lead LQFP (Low-profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. This package also provides excellent thermal performance, which is essential for maintaining reliability and longevity in high-performance systems.

Analog Devices Inc. is known for its commitment to quality, and the ADSP-2185LBSTZ-160 is no exception. It is designed to operate over an industrial temperature range, making it suitable for harsh environments. With its robust design and advanced features, the ADSP-2185LBSTZ-160 is an ideal choice for designers looking to leverage powerful DSP capabilities in their next project.

Key Features:

  • High-performance 16-bit fixed-point DSP core
  • 160 MHz operating frequency
  • Large on-chip SRAM
  • Flexible architecture with dual data address generators
  • Multiple peripherals and interfaces for easy integration
  • 100-lead LQFP package for compact design
  • Industrial temperature range operation
  • Manufactured by Analog Devices Inc., a leader in high-performance semiconductors

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess