EN
  • EN
  • DE

ADSP-2187NKCA-320

Part No ADSP-2187NKCA-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 80MHZ 144CSPBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number ADSP-2187N
Standard Package 11 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 910976-ADSP-2187NKCA-320
Ultra Librarian 3D Model Ultra Librarian ADSP-2187NKCA-320 CAD Model

Description

The ADSP-2187NKCA-320 is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-21xx family, which is known for its exceptional processing power and efficiency, making it ideal for a wide range of applications including audio processing, telecommunications, industrial control, and instrumentation.

Key Features:

  • High Clock Speed: The ADSP-2187NKCA-320 operates at a clock speed of 320 MHz, providing high computational capabilities to handle complex algorithms and processes efficiently.
  • On-chip Memory: It comes with integrated on-chip memory, which includes both program and data RAM, allowing for quick access to instructions and data for faster processing.
  • Peripheral Support: This DSP is equipped with a variety of peripherals such as serial ports, timers, and a host interface, enabling easy integration with other system components and peripherals.
  • Optimized Instruction Set: The processor features an optimized instruction set designed for digital signal processing tasks, which allows for efficient execution of operations such as FFTs, filters, and complex arithmetic.
  • Low Power Consumption: Despite its high performance, the ADSP-2187NKCA-320 is designed to consume minimal power, making it suitable for portable and battery-powered applications.

Applications:

  • Audio and voice processing
  • Wireless and wired communications
  • Image and video processing
  • Instrumentation and measurement systems
  • Industrial control systems

The ADSP-2187NKCA-320 by Analog Devices Inc. is a versatile and powerful DSP that offers a balance between performance and power efficiency. Its robust architecture, coupled with Analog Devices' reputation for quality, makes it a reliable choice for engineers and developers looking to create sophisticated digital signal processing systems.

Whether you are designing a high-fidelity audio system, a complex communication device, or a precision industrial control, the ADSP-2187NKCA-320 provides the computational power and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess