EN
  • EN
  • DE

ADSP-BF504KCPZ-4

Part No ADSP-BF504KCPZ-4
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CCD SIGNAL PROCESSOR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 88-VFQFN Exposed Pad, CSP
Case / Package 88-LFCSP-VQ (12x12)
Family Name ADSP-BF504
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910981-ADSP-BF504KCPZ-4
Ultra Librarian 3D Model Ultra Librarian ADSP-BF504KCPZ-4 CAD Model

Description

ADSP-BF504KCPZ-4: High-Performance Digital Signal Processor

The ADSP-BF504KCPZ-4 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed to cater to a broad range of signal processing applications. This processor is part of the Blackfin family, which is known for its high performance, power efficiency, and flexibility. The ADSP-BF504KCPZ-4 is particularly suitable for applications requiring efficient data processing, such as audio and video processing, industrial control, instrumentation, and automotive systems.

Key Features:

  • Core Performance: The DSP operates at a core frequency of 400 MHz, providing a balance of high-speed processing capability and power efficiency.
  • Memory: It comes with integrated memory features, including 128 KB of on-chip memory, which is essential for real-time signal processing tasks that demand quick data access and low-latency operations.
  • Peripheral Set: A rich set of peripherals enhances the functionality of the DSP, including UART, SPI, SPORT, and CAN interfaces, enabling easy communication with other devices and systems.
  • Power Management: The processor supports dynamic power management techniques, which allow for the reduction of power consumption during periods of reduced processing activity.
  • Package: The ADSP-BF504KCPZ-4 is available in a 64-pin LFCSP (Lead Frame Chip Scale Package), which is both space-saving and offers good thermal performance.

Applications:

The versatility of the ADSP-BF504KCPZ-4 makes it an ideal choice for a wide array of applications, including:

  • Industrial and automotive control systems
  • Audio and video processing equipment
  • Wireless communication devices
  • Medical instrumentation
  • Image processing and machine vision

Conclusion:

The ADSP-BF504KCPZ-4 from Analog Devices Inc. represents a blend of performance, power efficiency, and versatility, making it a top choice for developers and engineers looking to push the boundaries of digital signal processing. Whether it's for sophisticated industrial applications or advanced multimedia systems, this DSP provides a solid foundation for building robust and reliable solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4823 $67.4115
11+ $11.0625 $121.6875
17+ $10.7168 $182.1856
23+ $10.3711 $238.5353
29+ $10.0254 $290.7366
39+ $8.9884 $350.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess