EN
  • EN
  • DE

NT8GC72B4PB0NL-DI

Part No NT8GC72B4PB0NL-DI
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948308-NT8GC72B4PB0NL-DI
Series *
Ultra Librarian 3D Model Ultra Librarian NT8GC72B4PB0NL-DI CAD Model

Description

The NT8GC72B4PB0NL-DI is a DDR3L SDRAM module manufactured by NANYA. This module is designed to provide high-speed, low-power memory solutions for a variety of applications, including servers, workstations, and embedded systems. It's crucial for applications demanding significant memory bandwidth and energy efficiency.

Applications

  • Servers: Used in server environments to support demanding workloads and virtualization.
  • Workstations: Powers high-performance workstations for content creation, engineering, and scientific computing.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory and low power consumption.
  • Networking Equipment: Deployed in routers, switches, and other networking devices for data processing and buffering.
  • Industrial PCs: Utilized in industrial PCs for automation, control, and data acquisition.

Features

  • DDR3L Technology: Operates at a lower voltage (1.35V) compared to standard DDR3, reducing power consumption and heat generation.
  • High Bandwidth: Provides high data transfer rates, improving overall system performance.
  • Capacity: 8GB module, offering substantial memory capacity for demanding applications.
  • Error Correction Code (ECC): Includes ECC functionality to detect and correct memory errors, ensuring data integrity and system stability.
  • Registered DIMM (RDIMM): Registered design improves signal integrity and allows for greater memory capacity in server environments.

Benefits

  • Improved System Performance: High bandwidth and large capacity enhance application responsiveness and overall system speed.
  • Reduced Power Consumption: DDR3L technology minimizes energy usage, leading to lower operating costs and extended battery life in portable devices.
  • Enhanced Data Integrity: ECC functionality protects against memory errors, preventing data corruption and system crashes.
  • Increased System Stability: Registered design ensures reliable performance and stability, even in demanding server environments.
  • Cost-Effective: Provides a balance of performance, power efficiency, and cost, making it a suitable choice for a wide range of applications.

Additional Details

The NT8GC72B4PB0NL-DI module adheres to industry-standard specifications for DDR3L RDIMM memory. It is designed for compatibility with a wide range of motherboards and systems that support DDR3L memory. The module's ECC functionality makes it particularly well-suited for mission-critical applications where data integrity is paramount. Its lower voltage operation contributes to a greener computing environment by reducing energy consumption and heat dissipation. The specific timings and operational parameters may vary slightly depending on the motherboard or system configuration.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess