EN
  • EN
  • DE

IL300-F-X009T

Part No IL300-F-X009T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV PHVOLT 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 10 Weeks
Features Optoisolator Photovoltaic, Linearized Output 5300Vrms Channel 8-SMD
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-SMD
Family Name IL300
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number IL300-F-X009T-ND, IL300-F-X009TCT, IL300-F-X009TTR, IL300-F-X009TDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921121-IL300-F-X009T
Ultra Librarian 3D Model Ultra Librarian IL300-F-X009T CAD Model

Description

The IL300-F-X009T is a high-linearity analog optocoupler from Vishay Semiconductors. It is designed for applications requiring accurate and isolated signal transmission, particularly in industrial and instrumentation settings. This optocoupler provides excellent isolation between the input and output, ensuring safety and preventing ground loops.

Applications

  • Industrial process control.
  • Medical equipment.
  • Data acquisition systems.
  • Power supply feedback control.
  • Analog signal isolation.

Features

  • High linearity: 0.01% typical
  • Input-output isolation voltage: 5300 VRMS
  • Wide bandwidth: DC to 200 kHz
  • Low input current: 1 mA
  • Operating temperature range: -55°C to +100°C
  • Compact package
  • Creepage distance: > 8 mm

Benefits

  • Accurate signal transmission ensures precise control and measurement in critical applications.
  • High isolation voltage provides enhanced safety and prevents electrical interference.
  • Wide bandwidth allows for the transmission of high-frequency signals without distortion.
  • Low input current reduces power consumption and simplifies circuit design.
  • Extended temperature range enables operation in harsh environments.
  • Compact package saves board space.

Additional Details

The IL300-F-X009T consists of an infrared LED and two closely matched photodiodes. One photodiode is used in the feedback loop to stabilize the LED current, resulting in excellent linearity. The other photodiode provides the output signal. This configuration minimizes the effects of LED aging and temperature variations, ensuring stable and reliable performance over time. The device is commonly used in applications where accurate analog signal isolation is essential, such as in motor control, power inverters, and instrumentation amplifiers. The X009T suffix indicates a specific tape and reel packaging option for automated assembly.

Specifications:

  • Isolation Voltage: 5300 VRMS
  • Linearity: 0.01%
  • Bandwidth: DC to 200 kHz
  • Input Current: 1 mA
  • Operating Temperature: -55°C to +100°C
  • Package: 8-Pin DIP

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2672

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess