EN
  • EN
  • DE

L7905CV/KIA7905P-U/PK

Part No L7905CV/KIA7905P-U/PK
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220A
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714785-L7905CV/KIA7905P-U/PK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7905CV/KIA7905P-U/PK CAD Model

Description

The L7905CV, also known as KIA7905P-U/PK, is a 5V fixed negative voltage regulator. Manufactured by various companies including STMicroelectronics and KEC, it is designed to provide a stable -5V output voltage for a variety of electronic circuits. The L7905 series is a popular choice due to its simplicity, reliability, and built-in protection features.

Applications:

  • Power Supplies: Provides a stable -5V rail for analog circuits and other components.
  • Microcontroller Circuits: Used to supply power to microcontrollers and their associated peripherals.
  • Linear Regulators: Provides a stable -5V power source in systems requiring precise voltage regulation.
  • Instrumentation: Used in test and measurement equipment.

Features:

  • Fixed -5V Output: Provides a precise and stable -5V output voltage.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when its temperature exceeds a safe limit.
  • Safe-Operating-Area Protection: Limits the output current to prevent damage from excessive power dissipation.
  • Requires Minimal External Components: Simple circuit design with minimal external components.

Benefits:

  • Stable Voltage: Provides a consistent -5V supply, ensuring reliable operation of connected devices.
  • Protection: Built-in protection features prevent damage from common fault conditions.
  • Ease of Use: Simple to implement with minimal external components.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details:

The L7905CV/KIA7905P-U/PK regulator requires only a few external components for operation, typically input and output capacitors. The regulator is designed to handle a certain maximum input voltage and output current. The thermal overload protection feature helps prevent damage to the device in case of excessive heat generation. Different package types (e.g., TO-220) may have different thermal characteristics.

Specifications:

  • Output Voltage: -5V
  • Input Voltage Range: -7V to -35V (typically)
  • Output Current: Up to 1.5A (depending on package and thermal conditions)
  • Package: TO-220

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1975 $58.2625
715+ $0.1617 $115.6155
1,105+ $0.1571 $173.5955
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,635+ $0.1317 $347.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess