EN
  • EN
  • DE
  • IT

ADSP-BF525KBCZ-6C2

Part No ADSP-BF525KBCZ-6C2
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 600MHZ 289CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 289-LFBGA, CSPBGA
Case / Package 289-CSPBGA (12x12)
Family Name ADSP-BF525
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860510-ADSP-BF525KBCZ-6C2
Ultra Librarian 3D Model Ultra Librarian ADSP-BF525KBCZ-6C2 CAD Model

Description

Analog Devices Inc. ADSP-BF525KBCZ-6C2 Overview

The ADSP-BF525KBCZ-6C2 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leading global manufacturer known for its precision engineering and innovative design in the realm of signal processing technology. This DSP is part of the Blackfin family, which is renowned for its combination of a microcontroller architecture with a DSP engine, offering an optimal solution for a wide array of applications that require both control and signal processing functionalities.

Key Features

  • Core Performance: The ADSP-BF525KBCZ-6C2 operates at a core frequency of 600MHz, providing robust processing capabilities for demanding applications.
  • Memory: It includes integrated memory features such as 16MB of executable flash memory, along with 128KB of L1 SRAM, ensuring efficient data storage and retrieval.
  • Peripherals: The device boasts a rich set of peripherals including USB OTG, CAN, TWI, SPI, and SPORT interfaces, enabling versatile connectivity and communication options.
  • Power Efficiency: Designed for power-sensitive applications, this DSP offers dynamic power management options to balance performance with power conservation.
  • Emulation and Debugging: It supports advanced debugging features with a JTAG interface, facilitating easier software development and troubleshooting.

Applications

The ADSP-BF525KBCZ-6C2 is ideal for a variety of applications across different industries. It excels in automotive, industrial control, instrumentation, audio, video, and communication systems where it can handle complex signal processing tasks while maintaining efficient control. Its high-speed processing capability makes it particularly suitable for embedded systems that require real-time processing, such as advanced driver-assistance systems (ADAS), industrial automation, robotics, and digital audio and video equipment.

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products that meet rigorous industry standards. The ADSP-BF525KBCZ-6C2 is no exception, offering reliability and performance backed by Analog Devices' reputation for excellence in engineering and manufacturing. With its robust design and advanced features, the ADSP-BF525KBCZ-6C2 is a superior choice for designers looking to leverage a powerful DSP for their next-generation applications.

You May Also Be Interested in

Texas Instruments
DIGITAL SIGNAL PROCESSOR
Lowest to $91.1852
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
ARM 2X3MB SHARC SINGLEDDR LPC PK
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
AUDIO PROCESSOR SYMPH 144-LQFP
Need more? Email Us
Analog Devices Inc.
DSP MULTIPROCESSOR
Need more? Email Us
Analog Devices Inc.
SHARC PROCESSOR 200MHZ
Lowest to $20.3025
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $62.9553 $125.9106
3+ $51.6557 $154.9671
4+ $50.0414 $200.1656
6+ $48.4272 $290.5632
7+ $46.8130 $327.6910
10+ $41.9702 $419.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess