EN
  • EN
  • DE

ADSP-BF531SBSTZ400

Part No ADSP-BF531SBSTZ400
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16BIT 400MHZ 176LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 400MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 52kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 176-LQFP (24x24)
Win Source Part Number 085843-ADSP-BF531SBSTZ400
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADSP-BF531
Introduction Date September 17, 1998
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADSP-BF531SBSTZ400 CAD Model

Description

ADSP-BF531SBSTZ400 - High-Performance Digital Signal Processor

The ADSP-BF531SBSTZ400 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., renowned for its high performance and efficiency in signal processing tasks. This processor is part of the Blackfin family, which is well-known for its combination of a microcontroller architecture with a 16/32-bit signal processing engine, making it an ideal choice for a wide range of embedded applications.

At the heart of the ADSP-BF531SBSTZ400 is a core that operates at a frequency of 400 MHz, delivering an impressive computational performance. This speed enables the processor to handle complex algorithms and processes, such as audio and video encoding/decoding, industrial control, and real-time data analysis, with ease. With its power efficiency and processing capabilities, this DSP is designed to meet the demands of power-sensitive applications without compromising on performance.

The device comes in a 176-lead LQFP (Low-Profile Quad Flat Package) surface-mount package, which allows for a compact design footprint while still offering a robust set of features. The ADSP-BF531SBSTZ400 is equipped with an array of peripherals and interfaces, including a parallel peripheral interface (PPI), two serial ports, a serial peripheral interface (SPI), and a two-wire interface (TWI), providing flexible options for system integration and connectivity.

Moreover, the processor features a large on-chip memory, which includes both SRAM and ROM, and supports external memory interfaces for expanded storage capabilities. It also boasts a DMA controller that enhances data transfer efficiency between peripherals and memory, thereby reducing CPU overhead and improving system throughput.

Security is also a priority with the ADSP-BF531SBSTZ400, as it incorporates a hardware-based security mechanism to protect intellectual property and prevent unauthorized access to data. This makes the DSP suitable for applications where data security and integrity are of paramount importance.

Developers working with the ADSP-BF531SBSTZ400 benefit from the comprehensive development tools provided by Analog Devices, including the CrossCore Embedded Studio (CCES) software development platform, which offers an integrated development environment (IDE), optimizing compilers, and advanced debugging features. These tools simplify the development process and help reduce time-to-market for products built around this DSP.

In summary, the ADSP-BF531SBSTZ400 from Analog Devices Inc. is a powerful and versatile digital signal processor that offers a balance of performance, power efficiency, and security, making it an excellent choice for a broad range of embedded signal processing applications.

You May Also Be Interested in

NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6939 $51.3878
5+ $21.0822 $105.4110
8+ $20.4234 $163.3872
11+ $19.7645 $217.4095
14+ $19.1057 $267.4798
18+ $17.1293 $308.3274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,484 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess