EN
  • EN
  • DE

ADSP-BF533SBBC500

Part No ADSP-BF533SBBC500
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR 16B 500MHZ 160CSBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Clock Rate 500MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 148kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 077860-ADSP-BF533SBBC500
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SBBC500 CAD Model

Description

ADSP-BF533SBBC500: High-Performance Digital Signal Processor

The ADSP-BF533SBBC500 is a standout digital signal processor (DSP) from Analog Devices Inc., renowned for its high efficiency and robust performance. This DSP is part of the Blackfin family of products, which are designed to provide a superior combination of processing power, low cost, and lower power consumption. The ADSP-BF533SBBC500 is ideal for a wide range of applications, including audio and video processing, automotive systems, industrial control, and communication systems.

Equipped with a high-performance 16/32-bit Blackfin processor core, the ADSP-BF533SBBC500 operates at a frequency of 500MHz. This core features a unique microarchitecture that supports both DSP and microcontroller functionality, making it a versatile choice for system designers. The processor is capable of executing up to two instructions per clock cycle, resulting in a high level of processing power and efficiency.

The ADSP-BF533SBBC500 is packed with 148KB of on-chip memory, which includes 32KB of L1 instruction memory, 32KB of L1 data memory, and 84KB of L2 memory. This on-chip memory is complemented by a dynamic power management feature, which helps to reduce power consumption during operation. Additionally, the device supports a wide variety of external memories and peripheral interfaces, ensuring easy integration into a broad range of systems.

Key features of the ADSP-BF533SBBC500 include:

  • High-performance Blackfin processor core
  • 500MHz core clock speed
  • Two 16-bit MACs, two 40-bit ALUs, four 8-bit video ALUs
  • 148KB of on-chip memory
  • Dynamic power management
  • Support for multiple peripherals and external interfaces
  • Low-cost, low-power consumption

Developers can take advantage of the available software development tools for the Blackfin family to expedite the design and deployment of solutions using the ADSP-BF533SBBC500. These tools include compilers, debuggers, and integrated development environments, which streamline the development process and help bring products to market faster.

With its powerful processing capabilities, energy efficiency, and extensive support for peripherals, the ADSP-BF533SBBC500 from Analog Devices Inc. is an excellent choice for designers looking to develop advanced digital applications with stringent performance and power requirements.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
ON Semiconductor
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess