EN
  • EN
  • DE

XC2C32-6VQ44C

Part No XC2C32-6VQ44C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 412440-XC2C32-6VQ44C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2C32-6VQ44C CAD Model

Description

The XC2C32-6VQ44C is a Complex Programmable Logic Device (CPLD) from Xilinx, belonging to the CoolRunner-II family. These devices are known for their low power consumption, high performance, and ease of use. The XC2C32-6VQ44C is designed to provide a flexible and cost-effective solution for implementing various digital logic functions.

Applications:

  • Consumer Electronics: Used in various consumer electronic devices for control logic and interface functions.
  • Industrial Control: Suitable for industrial control applications requiring reliable and deterministic performance.
  • Data Communications: Employed in data communication systems for implementing custom logic and interfaces.
  • Medical Devices: Can be used in certain medical devices for control and data processing.
  • Automotive Systems: Found in some automotive applications for specific control and monitoring tasks.

Features:

  • 32 Macrocells: Provides 32 macrocells for implementing combinatorial and sequential logic.
  • Global Clocking: Features a global clock network for synchronous design.
  • In-System Programmability (ISP): Supports in-system programming for easy design updates and modifications.
  • Fast Propagation Delay: Offers a fast propagation delay for high-speed performance.
  • Low Power Consumption: Designed for low power applications, making it suitable for battery-powered devices.
  • 44-Pin VQFP Package: Available in a 44-pin VQFP (Very Thin Quad Flat Pack) package.
  • Advanced I/O Support: Offers advanced I/O features for flexible interfacing with other components.

Benefits:

  • Flexibility: Allows for flexible implementation of various digital logic functions.
  • Low Power: Reduces power consumption, extending battery life in portable applications.
  • High Performance: Provides high-speed performance for demanding applications.
  • Cost-Effective: Offers a cost-effective solution for digital logic design.
  • Easy to Use: Simple to program and integrate into existing systems.
  • Small Footprint: The VQFP package enables efficient use of board space.

Additional Details:

The XC2C32-6VQ44C operates with a core voltage of typically 1.8V or 3.3V. The device supports a commercial temperature range (0°C to 70°C). It is programmed through JTAG interface. The device is based on CMOS technology, offering high performance and low power consumption. More detailed specifications and programming information can be found in the Xilinx CoolRunner-II family datasheet.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $9.7829
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us
Amd
IC CPLD 256MC 10.8NS 208QFP /
Lowest to $14.6408
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Need more? Email Us
Microchip Technology
ATF1504ASL-25AU44-T Microchip Technology CPLD - Complex Programmable Logic Devices CPLD 64 MACROCELL w/ISP STD PWR 5V datasheet, inventory, & pricing.
Need more? Email Us
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 62.5MHz 5V 20-Pin PLCC
Lowest to $89.8336
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic
Lowest to $1.3537
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess