EN
  • EN
  • DE

ADSP-BF533SKBC-6V

Part No ADSP-BF533SKBC-6V
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR DUAL 160CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory ROM (1 kB)
On-Chip RAM 148kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 198851-ADSP-BF533SKBC-6V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF533SKBC-6V CAD Model

Description

ADSP-BF533SKBC-6V: High-Performance Digital Signal Processor

The ADSP-BF533SKBC-6V is a standout digital signal processor from Analog Devices Inc., renowned for its high-performance capabilities and versatility in handling complex signal processing tasks. This processor is part of the Blackfin family, which is well-known for its combination of a microcontroller architecture with a digital signal processor, making it an ideal choice for embedded applications requiring intensive processing.

Featuring a core clock speed of up to 600 MHz, the ADSP-BF533SKBC-6V is designed to deliver exceptional performance in applications such as audio and video processing, industrial control, biomedical systems, and automotive electronics. It boasts a 32-bit RISC-like instruction set, which provides the ease of control akin to a microcontroller while still supporting the computational demands of a DSP.

Key Features:

  • High-Performance Signal Processing: With a 600 MHz core clock speed, this processor is capable of executing up to 1200 MMACS (Million Multiply-Accumulates per Second), making it suitable for high-speed signal processing applications.
  • On-Chip Memory: The ADSP-BF533SKBC-6V includes 148KB of on-chip memory, which comprises 132KB of instruction SRAM and 16KB of data SRAM, facilitating rapid access to frequently used data and instructions.
  • External Memory Interface: It supports a glueless interface to a variety of external memory types, including SDRAM, flash memory, and other asynchronous and synchronous SRAM.
  • Peripheral Set: An array of integrated peripherals enhances its capabilities, including a DMA controller, UART, SPI, SPORT, timers, and general-purpose I/O.
  • Power Efficiency: This DSP is designed with power efficiency in mind, featuring dynamic power management options and a low-power sleep mode to conserve energy in power-sensitive applications.

The ADSP-BF533SKBC-6V is also designed with ease of development in mind. It is supported by the CrossCore® Embedded Studio (CCES) software development platform, which includes an integrated development environment (IDE), optimizing C/C++ compiler, and a rich set of debug tools. Additionally, it is compatible with industry-standard algorithms and application modules, ensuring a smooth integration into various design frameworks.

For designers looking for a robust and flexible digital signal processing solution, the ADSP-BF533SKBC-6V from Analog Devices Inc. offers a compelling mix of performance, power efficiency, and development support, making it an excellent choice for a wide range of embedded processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess