EN
  • EN
  • DE

ADSP-BF534

Part No ADSP-BF534
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Blackfin Embedded Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142263-ADSP-BF534
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF534 CAD Model

Description

The ADSP-BF534 from Analog Devices Inc. is a high-performance, power-efficient, 16/32-bit Blackfin processor designed to meet the needs of demanding signal processing applications. The Blackfin architecture combines the features of a microcontroller (MCU) and a digital signal processor (DSP), making it ideal for embedded systems that require both control and signal processing functionalities.

Key Features:

  • High-Performance Signal Processing: The processor is capable of up to 600 MHz performance, which allows for rapid and efficient processing of complex algorithms and signal processing tasks.
  • Dynamic Power Management: ADSP-BF534 features dynamic power management controls that enable the optimization of power consumption for various operating conditions, helping to extend the battery life of portable devices.
  • Dual MAC Support: The processor's dual multiply-accumulate (MAC) units provide the computational horsepower necessary for fast and efficient execution of DSP algorithms.
  • Large On-Chip Memory: The device includes a substantial amount of on-chip memory, reducing the need for external memory components and simplifying system design.
  • Peripheral Set: It features a rich set of peripherals including UART, SPI, SPORT, and CAN interfaces, making it easy to integrate into a wide range of applications.
  • Industrial Temperature Range: The ADSP-BF534 operates over an industrial temperature range, ensuring reliable performance in harsh environments.

Applications:

The ADSP-BF534 is suited for a variety of applications, particularly those requiring a combination of control and DSP capabilities. These include:

  • Industrial control systems
  • Automotive audio, navigation, and telematics
  • Medical instrumentation
  • Image and video processing
  • Communications infrastructure

Development Support:

Analog Devices provides comprehensive development support for the ADSP-BF534 processor, including development tools, software libraries, and reference designs to help accelerate the design process and reduce time-to-market.

For more information, datasheets, and technical support, visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8600 $67.7200
5+ $27.7824 $138.9120
7+ $26.9138 $188.3966
9+ $26.0464 $234.4176
12+ $25.1778 $302.1336
16+ $22.5733 $361.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess