EN
  • EN
  • DE
  • IT

ADSP-BF535PBB-200

Part No ADSP-BF535PBB-200
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 260BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 308kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 260-PBGA (19x19)
Win Source Part Number 198854-ADSP-BF535PBB-200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF535PBB-200 CAD Model

Description

ADSP-BF535PBB-200 Product Image

The ADSP-BF535PBB-200 is a high-performance signal processing microcontroller from Analog Devices Inc., renowned for its robust architecture and versatile capabilities. This product is part of the Blackfin family of processors, which are known for their dual-MAC DSP core, offering high efficiency in both control and signal processing tasks.

Operating at a core frequency of 200 MHz, the ADSP-BF535PBB-200 provides a perfect balance between performance and power consumption, making it an ideal choice for a wide range of applications that require intensive signal processing capabilities such as industrial control, medical imaging, audio and video processing, and automotive systems.

The processor features a large on-chip memory, including both static random-access memory (SRAM) and read-only memory (ROM), which enables efficient data storage and quick access to frequently used instructions. The integration of various peripherals, such as UART, SPI, and CAN interfaces, allows for easy communication with other devices and systems.

With a 16-bit external bus interface, the ADSP-BF535PBB-200 allows for the expansion of memory and connection to external devices, providing flexibility for system designers to tailor their applications. The processor also supports a host of power management options, which is critical for battery-operated devices where power efficiency is paramount.

Furthermore, the device is equipped with an innovative clock gating functionality that can disable clocks to unused peripherals, reducing the overall power consumption. The ADSP-BF535PBB-200 is also designed to operate over an extended industrial temperature range, ensuring reliability and stability in harsh environments.

For developers, Analog Devices Inc. provides comprehensive support in the form of software development tools, reference designs, and technical documentation, which significantly reduces development time and helps to bring products to market faster.

Overall, the ADSP-BF535PBB-200 is a testament to Analog Devices Inc.'s commitment to providing advanced digital signal processing solutions that meet the demands of modern technology.

You May Also Be Interested in

Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us
NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
ON Semiconductor
CD-DSP
Lowest to $5.6245
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208-MQFP
Lowest to $35.0827
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 208CSPBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.0728 $130.0728
2+ $125.8764 $251.7528
3+ $121.6812 $365.0436
4+ $109.0932 $436.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess