EN
  • EN
  • DE

ADSP-BF535PBB-300

Part No ADSP-BF535PBB-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 260BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Product Status Obsolete
Type Fixed Point
Interface PCI, SPI, SSP, UART, USB
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 308kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 260-BBGA
Supplier Device Package 260-PBGA (19x19)
Base Product Number ADSP-BF535
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 860512-ADSP-BF535PBB-300
Ultra Librarian 3D Model Ultra Librarian ADSP-BF535PBB-300 CAD Model

Description

The ADSP-BF535PBB-300 is a cutting-edge signal processing unit engineered by Analog Devices Inc. to cater to a multitude of high-speed signal processing requirements. This processor is a part of the Blackfin family, which is renowned for its exceptional performance in multimedia, audio, video, and voice applications. The Blackfin series is distinguished by its microcontroller-like programmability and the raw processing power of a digital signal processor (DSP), making it a versatile choice for embedded applications.

Key Features:

  • Core Performance: The ADSP-BF535PBB-300 is built around a high-performance 32-bit RISC-like DSP core, operating at a clock speed of up to 300 MHz. This allows for efficient data processing and real-time performance in demanding applications.
  • Memory: It comes equipped with a large on-chip memory, which minimizes the need for external memory components and helps to reduce system cost and complexity.
  • Peripherals: A rich set of peripherals is integrated, including UART, SPI, SPORT, and CAN interfaces, which provide flexible communication options with other devices in the system.
  • Power Efficiency: Designed with power efficiency in mind, the ADSP-BF535PBB-300 offers dynamic power management options to balance performance and power consumption according to the application's needs.
  • Programming Model: The processor supports an advanced programming model that facilitates easy development and debugging of complex applications and algorithms.

Applications:

The ADSP-BF535PBB-300 is suitable for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Audio and Telematics
  • Communications Infrastructure
  • Image and Video Processing
  • Portable Medical Devices

Product Quality and Support:

Analog Devices Inc. ensures that the ADSP-BF535PBB-300 is manufactured to the highest quality standards, providing reliability and longevity for critical applications. Additionally, customers benefit from extensive technical support and documentation, including datasheets, reference designs, and application notes, which facilitate a smooth integration of the processor into various designs.

You May Also Be Interested in

Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess