EN
  • EN
  • DE

BAT54SWFILM-H/J

Part No BAT54SWFILM-H/J
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT-323
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 752217-BAT54SWFILM-H/J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT54SWFILM-H/J CAD Model

Description

The BAT54SWFILM-H/J is a high-quality Schottky diode produced by STMicroelectronics, a global leader in semiconductor solutions. This diode is designed to offer low forward voltage drop and high switching speed, making it an ideal choice for a variety of applications, including switch mode power supplies, converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The BAT54SWFILM-H/J has a very low forward voltage drop which enhances power efficiency and reduces thermal load on the circuit.
  • High Switching Speed: This diode is capable of operating at high frequencies with fast switching capabilities, suitable for high-speed circuit designs.
  • Surface-Mount Package: It comes in a compact SOT-323 package, which is ideal for space-constrained applications and allows for easy integration into surface-mount technology (SMT) processes.
  • Dual Diode Configuration: The device contains two diodes with common cathodes, providing design flexibility and the ability to use in various circuit topologies.
  • Low Leakage Current: Exhibits minimal leakage current, ensuring low power loss when the diode is in the reverse-biased state.
  • High Junction Temperature: The BAT54SWFILM-H/J can operate at a high junction temperature, making it suitable for applications with elevated temperature requirements.

Applications

The BAT54SWFILM-H/J is versatile and can be used in a wide range of electronic applications. These include:

  • Power management systems
  • DC-DC converters
  • Reverse polarity protection circuits
  • Low voltage rectifiers
  • High-frequency inverters
  • Battery-powered devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BAT54SWFILM-H/J is manufactured with stringent quality control processes and is designed to meet the high reliability standards expected in industrial and consumer electronic products. With its robust construction and proven performance, this Schottky diode is a reliable component for any electronic design project.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess