EN
  • EN
  • DE

ADSP-BF548BBCZ-5A

Part No ADSP-BF548BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Embedded Processor | IC DSP 16BIT 533MHZ 400CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface CAN, SPI, SSP, TWI, UART, USB
Clock Rate 533MHz
Non-Volatile Memory External
On-Chip RAM 260kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 400-LFBGA, CSPBGA
Supplier Device Package 400-CSPBGA (17x17)
Family Part Number ADSP-BF548
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142273-ADSP-BF548BBCZ-5A
Manufacturer Homepage www.analog.com
Family Name ADSP-BF548
Introduction Date August 13, 2008
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Unknown
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF548BBCZ-5A CAD Model

Description

ADSP-BF548BBCZ-5A: High-Performance Digital Signal Processor

The ADSP-BF548BBCZ-5A is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed for a wide range of applications that demand high-speed signal processing capabilities. This powerful DSP is part of the Blackfin family of products, which are renowned for their performance and flexibility. The ADSP-BF548BBCZ-5A is particularly well-suited for multimedia, automotive, and industrial control systems where efficient data handling and processing are critical.

Key Features:

  • High-Performance Processing: With a core clock speed of up to 533 MHz, the ADSP-BF548BBCZ-5A delivers exceptional performance for complex algorithms and data-intensive tasks.
  • Memory: It features a large on-chip memory, including 148KB of L1 cache and 256KB of embedded SRAM, which allows for efficient data management and storage.
  • Connectivity: The DSP provides a variety of connectivity options, including USB 2.0, Ethernet, and CAN, making it versatile for different communication requirements.
  • Peripheral Support: It includes a host of integrated peripherals, such as timers, serial ports, and a parallel peripheral interface, which facilitate the development of complex systems without the need for additional components.
  • Power Efficiency: The ADSP-BF548BBCZ-5A is designed with power efficiency in mind, offering dynamic power management options to balance performance with power consumption.

Applications:

  • Multimedia and audio processing
  • Automotive infotainment and telematics
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment
  • Networking and telecommunications

The ADSP-BF548BBCZ-5A is supported by the Analog Devices CrossCore® Embedded Studio (CCES), which provides developers with a comprehensive suite of development tools, including compilers, debuggers, and software libraries. This facilitates rapid development and deployment of applications for the Blackfin processor.

With its robust architecture, the ADSP-BF548BBCZ-5A is engineered to handle the demands of modern signal processing tasks while maintaining high reliability and performance. Whether you're designing an advanced audio system, an automotive safety feature, or a complex industrial automation solution, the ADSP-BF548BBCZ-5A provides the computational power and flexibility to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8118 $70.8118
2+ $68.5989 $137.1978
3+ $66.3860 $199.1580
4+ $64.1732 $256.6928
6+ $57.5346 $345.2076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 738 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess