EN
  • EN
  • DE

ADSP-BF608BBCZ-5

Part No ADSP-BF608BBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR DUAL 349CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 349-LFBGA, CSPBGA
Case / Package 349-CSPBGA (19x19)
Family Name ADSP-BF608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910995-ADSP-BF608BBCZ-5
Ultra Librarian 3D Model Ultra Librarian ADSP-BF608BBCZ-5 CAD Model

Description

The ADSP-BF608BBCZ-5 is a sophisticated, high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its robust capabilities in processing complex algorithms rapidly. This product is a member of the Blackfin family of processors, which are well-regarded for their exceptional integration of a microcontroller architecture with a DSP, resulting in a versatile system-on-chip solution.

Designed to cater to demanding applications, the ADSP-BF608BBCZ-5 operates at a core frequency of up to 500MHz, delivering a balanced mix of performance and power efficiency. This makes it an ideal choice for a wide range of uses, including automotive, industrial control systems, image processing, and audio/video processing.

Key Features:

  • High-Performance Signal Processing: With a 500MHz core frequency, this DSP can handle complex algorithms and high-speed data processing.
  • Power Efficiency: The ADSP-BF608BBCZ-5 is designed to provide a high level of processing power while maintaining low power consumption, making it suitable for portable and embedded applications.
  • Dual-Core Processor: It features two symmetric multiprocessing cores, allowing for multitasking and enhanced performance for threaded applications.
  • On-Chip Memory: It includes L1 and L2 memory, which can be configured as SRAM, cache, or a combination of both, providing flexibility in memory usage.
  • Peripheral Set: A rich set of peripherals supports a variety of interfaces, including UART, SPI, CAN, and USB, enabling easy integration into a wide range of systems.
  • Advanced Debugging Features: Integrated debugging features facilitate system development and troubleshooting.

The ADSP-BF608BBCZ-5 is available in a 256-ball CSP_BGA package, ensuring compactness and ease of integration into space-constrained designs. Its architecture is optimized for efficient data movement, with a high-bandwidth internal bus and DMA channels that minimize CPU overhead for I/O operations.

In summary, the ADSP-BF608BBCZ-5 from Analog Devices Inc. is a powerful, efficient, and versatile signal processor that is well-suited for a broad spectrum of applications. Its combination of performance, power efficiency, and integration capabilities makes it a top choice for designers seeking a reliable and capable DSP solution.

You May Also Be Interested in

Analog Devices Inc.
32BIT SIGMADSP AUDIO 16K/48K /
Lowest to $20.5560
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
GALILEO FLIPCHIP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1602 $96.3204
3+ $39.5161 $118.5483
4+ $38.2812 $153.1248
6+ $37.0463 $222.2778
7+ $35.8114 $250.6798
10+ $32.1068 $321.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess