EN
  • EN
  • DE

ADT6503SRJZN025RL7

Part No ADT6503SRJZN025RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 25DEGC ACT LO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Trip Temperature Threshold Cold
Switching Temperature -25°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Voltage - Supply 2.7 V ~ 5.5 V
Current - Supply 30µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADT6503
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860518-ADT6503SRJZN025RL7
Ultra Librarian 3D Model Ultra Librarian ADT6503SRJZN025RL7 CAD Model

Description

Introducing the ADT6503SRJZN025RL7 Temperature Sensor from Analog Devices Inc.

The ADT6503SRJZN025RL7 is a state-of-the-art temperature sensor designed and manufactured by the renowned Analog Devices Inc. This advanced sensor is an ideal choice for a variety of applications that require precise temperature monitoring and control. With its high accuracy and low power consumption, the ADT6503SRJZN025RL7 is engineered to meet the rigorous demands of modern electronic systems.

Key Features

  • High Accuracy: The ADT6503SRJZN025RL7 offers superb accuracy, ensuring reliable temperature readings for critical applications.
  • Low Power Consumption: Designed for efficiency, this sensor operates on minimal power, making it suitable for battery-powered devices.
  • Wide Temperature Range: Capable of measuring temperatures across a broad spectrum, this sensor is versatile for use in diverse environments.
  • Compact Package: The sensor comes in a small outline, no-lead package, allowing for easy integration into space-constrained designs.

Applications

The ADT6503SRJZN025RL7 is perfect for a wide range of applications, including:

  • Computer Peripheral Thermal Management
  • Environmental Monitoring and HVAC Systems
  • Industrial and Medical Equipment
  • Automotive Systems
  • Consumer Electronics

Technical Specifications

With its robust design, the ADT6503SRJZN025RL7 provides reliable and consistent performance. Here are some of the technical specifications:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +150°C
  • Output Type: Digital
  • Interface Type: Serial (2-Wire, I2C)
  • Accuracy: ±0.5°C (typical)
  • Package: 6-lead SOT-23

Whether you are developing a sophisticated industrial system or a simple consumer gadget, the ADT6503SRJZN025RL7 from Analog Devices Inc. is the reliable choice for temperature sensing needs. Its combination of precision, power efficiency, and compact form factor makes it a top contender in the temperature sensor market.

For more information or to place an order, please visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
THERMOSTAT 70DEG ACT HI/LO 6WSON
Lowest to $1.7560
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Maxim Integrated
THERMOSTAT 45DEGC ACT LO SOT23-5
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $2.2844
Microchip Technology
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $4.2755
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess