EN
  • EN
  • DE

ADT7410TRZ-REEL7

Part No ADT7410TRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 150°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 15 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±0.44°C (±0.7°C)
Testing Conditions -40°C to 105°C (-55°C to 150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127182-ADT7410TRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7410TRZ-REEL7 CAD Model

Description

ADT7410TRZ-REEL7 - High Accuracy Digital I2C Temperature Sensor

The ADT7410TRZ-REEL7 is a high-precision digital temperature sensor from Analog Devices Inc., offering exceptional accuracy and resolution in temperature monitoring applications. This sensor is part of Analog Devices' renowned portfolio of temperature measurement solutions, designed to provide reliable and consistent temperature readings in a variety of complex and demanding environments.

Key Features:

  • High Accuracy: The ADT7410TRZ-REEL7 boasts an outstanding temperature accuracy of ±0.5°C from -40°C to +105°C, ensuring precise temperature measurements for critical applications.
  • Wide Temperature Range: With an operating temperature range of -55°C to +150°C, this sensor is versatile enough to handle extreme conditions, making it suitable for industrial, automotive, and consumer applications.
  • Digital Interface: The device features a fast I2C digital interface, supporting both standard and fast mode operations, which facilitates easy integration with microcontrollers and other digital systems.
  • Selectable Resolution: Users can configure the resolution of the ADT7410TRZ-REEL7 between 16-bit and 13-bit, allowing for a trade-off between measurement resolution and conversion time.
  • Low Power Consumption: This sensor is designed for energy efficiency, making it ideal for battery-powered and portable devices, with various power-saving modes to extend battery life.
  • Compact Package: Supplied in a compact 8-lead SOIC package, the ADT7410TRZ-REEL7 is suitable for space-constrained applications.

Applications:

  • Environmental control systems
  • Medical and healthcare equipment
  • Data center environmental monitoring
  • Industrial and automotive systems
  • Consumer electronics

The ADT7410TRZ-REEL7 is available in a convenient tape and reel format (REEL7), which is optimized for automated assembly processes, making it an excellent choice for high-volume production. With its robust design and high level of integration, the ADT7410TRZ-REEL7 from Analog Devices Inc. is a reliable choice for any application requiring precise temperature measurements.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4455 $53.3460
28+ $3.6476 $102.1328
43+ $3.5336 $151.9448
59+ $3.4196 $201.7564
76+ $3.3056 $251.2256
102+ $2.9637 $302.2974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,770 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess