EN
  • EN
  • DE

ADT7461A

Part No ADT7461A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description ±1°C Temperature Monitor with Series Resistance Cancellation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142315-ADT7461A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7461A CAD Model

Description

ADT7461A Temperature Sensor from Analog Devices Inc.

The ADT7461A is a high-performance digital temperature sensor from Analog Devices Inc., designed to provide precise temperature measurements in a variety of applications. This sensor is an ideal solution for advanced system temperature monitoring, with features that ensure both accuracy and ease of integration into existing designs.

Key Features:

  • Dual Channel: The ADT7461A has the capability to measure temperature from two sources: it can monitor its own temperature and the temperature of a remote thermal diode.
  • High Accuracy: With a local temperature sensing accuracy of ±1°C and remote temperature sensing accuracy of ±3°C, the ADT7461A ensures reliable readings across its operating range.
  • Programmable Overtemperature Shutdown: The device features a programmable overtemperature shutdown output, providing additional protection for your system components.
  • Wide Operating Range: The ADT7461A operates over a temperature range of −40°C to +120°C for the local sensor and −40°C to +150°C for the remote sensor, making it versatile for different environments and applications.
  • SMBus Interface: It communicates via a 2-wire SMBus serial interface, which is compatible with standard I²C interfaces, allowing for easy integration into most system designs.
  • Low Voltage Operation: The device supports a supply voltage range of 3.0 V to 3.6 V, which is ideal for low voltage systems and helps in power conservation.

Applications:

The ADT7461A is well-suited for a wide array of applications where precise temperature monitoring is crucial. It is commonly used in:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Industrial and Medical Systems
  • Embedded Systems
  • Electronic Test and Measurement Instruments

With its advanced features and reliable performance, the ADT7461A from Analog Devices Inc. stands out as a superior choice for system designers looking for a versatile and precise temperature monitoring solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess