EN
  • EN
  • DE

ADTL082RZ

Part No ADTL082RZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Cost JFET Input Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142358-ADTL082RZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADTL082RZ CAD Model

Description

The ADTL082RZ is a high-performance JFET (Junction Field-Effect Transistor) input operational amplifier from the renowned manufacturer Analog Devices Inc. This operational amplifier is designed to offer a perfect blend of low input bias currents, high input impedance, and fast slew rates, making it an excellent choice for high-fidelity audio applications, sensor signal conditioning, and precision active filters.

Key Features

  • Low Input Bias Currents: The JFET input stage ensures minimal input bias and offset currents, which is critical for maintaining signal integrity, especially in high-impedance applications.
  • High Input Impedance: The high impedance offered by the ADTL082RZ minimizes loading on the signal source, thus preserving signal quality and making it suitable for buffering and impedance transformation.
  • Fast Slew Rate: The device provides a fast slew rate that allows it to handle rapid changes in input signals without distortion, ensuring accurate signal reproduction.
  • Low Noise: The operational amplifier has a low noise density, which is essential for applications where signal integrity is paramount, such as audio preamplifiers and sensitive measurement equipment.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Single or Dual Supply Operation: The ADTL082RZ is capable of operating from a single supply as well as a dual supply, providing design flexibility.

Applications

The versatility of the ADTL082RZ makes it an ideal choice for a broad spectrum of applications. It is extensively used in:

  • Audio and Hi-Fi systems
  • Active filters and integrators
  • Data acquisition systems
  • Photodiode amplification
  • Medical instrumentation
  • Test and measurement equipment

With its exceptional performance characteristics, the ADTL082RZ from Analog Devices Inc. stands out as a superior choice for designers who demand high-quality, reliable, and versatile operational amplifiers for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess