EN
  • EN
  • DE

AP2317H-3.3TRE1

Part No AP2317H-3.3TRE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description 600mA LOW DROPOUT LINEAR REGULATOR / 600mA LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181406-AP2317H-3.3TRE1
Popularity Medium
Supply and Demand Status Balance
Family Name AP2317
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP2317H-3.3TRE1 CAD Model

Description

Diodes Incorporated AP2317H-3.3TRE1

The AP2317H-3.3TRE1 is a high-performance, low-dropout linear regulator offered by Diodes Incorporated, designed to deliver a fixed output voltage of 3.3V with excellent accuracy. This component is engineered to meet the demands of a wide array of electronic applications, particularly those requiring a stable and reliable power supply.

Constructed with an advanced process technology, the AP2317H-3.3TRE1 boasts an impressive dropout voltage and a low ground current, making it an ideal choice for battery-powered devices where energy efficiency is paramount. The regulator is capable of delivering up to 1A of continuous output current, which is suitable for moderate to high-power applications.

One of the key features of the AP2317H-3.3TRE1 is its thermal protection mechanism, which ensures the device operates within safe temperature limits by shutting down the output when an over-temperature condition is detected. Furthermore, the regulator includes short-circuit protection and current limiting, enhancing the safety and durability of the end application.

The AP2317H-3.3TRE1 is available in a compact, surface-mount SOT-25 package, which allows for efficient use of board space and is convenient for automated assembly processes. The small footprint of this regulator makes it an excellent choice for space-constrained applications such as portable electronics, IoT devices, and wearable technology.

In summary, the Diodes Incorporated AP2317H-3.3TRE1 is a robust and reliable fixed-voltage LDO regulator that offers a combination of low dropout performance, thermal protection, and current limiting features. Its compact packaging and power efficiency make it an exemplary solution for a wide range of electronic devices that require a stable 3.3V power supply.

For detailed specifications and application information, designers are encouraged to consult the datasheet and technical support resources provided by Diodes Incorporated to ensure optimal implementation of the AP2317H-3.3TRE1 in their projects.

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Intersil
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess