EN
  • EN
  • DE
  • IT

ADUC7028BBCZ62

Part No ADUC7028BBCZ62
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
RAM Size 2K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LFBGA, CSPBGA
Manufacturer Package 64-CSPBGA (6x6)
Win Source Part Number 1142384-ADUC7028BBCZ62
Manufacturer Homepage www.analog.com
Family Name ADuC7028BBCZ62
Introduction Date October 01, 2005
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7028BBCZ62 CAD Model

Description

The ADUC7028BBCZ62 is a fully integrated, 32-bit microcontroller from Analog Devices Inc., designed for precision analog interfacing. This high-performance microcontroller is based on the ARM7TDMI core, operating at frequencies up to 62.5 MHz, which provides a perfect blend of processing power and energy efficiency for a wide range of applications.

Key Features

  • Core: ARM7TDMI 32-bit RISC machine offers high-performance computing with low power consumption.
  • Clock Speed: Up to 62.5 MHz, providing a balanced performance for time-critical applications.
  • Memory: Includes 62KB of on-chip Flash/EE memory and 8KB of SRAM, suitable for complex algorithms and data storage.
  • Analog Peripherals: Features a 12-bit multichannel ADC and DACs, temperature sensor, and a programmable gain amplifier (PGA), enabling precise data acquisition and signal conditioning.
  • Digital Peripherals: Offers PWM units, timers, UART, SPI, I²C interfaces, and GPIOs for versatile digital interfacing.
  • Power Management: Power-on reset, power-down mode, and a watchdog timer for reliable operation in various power conditions.
  • Package: Available in a 64-lead chip scale package (CSP_BGA), optimized for space-constrained applications.

Applications

The ADUC7028BBCZ62 is tailored for applications that demand precise analog signal processing and control. It is ideal for industrial control systems, smart sensors, medical devices, and instrumentation. Its robust design and integrated features reduce the need for additional components, simplifying design and speeding up time to market.

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The ADUC7028BBCZ62 microcontroller is backed by comprehensive technical support and documentation, ensuring that developers have all the necessary resources to integrate this microcontroller into their designs successfully.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4088 $67.0440
11+ $11.0021 $121.0231
17+ $10.6583 $181.1911
23+ $10.3145 $237.2335
29+ $9.9707 $289.1503
39+ $8.9392 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess