EN
  • EN
  • DE

ADUC7032BSTZ-88-RL

Part No ADUC7032BSTZ-88-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20.48MHz
Number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Data RAM Size 1.5K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 134543-ADUC7032BSTZ-88-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC7032BSTZ-88-RL CAD Model

Description

Product Overview: ADUC7032BSTZ-88-RL by Analog Devices Inc.

The ADUC7032BSTZ-88-RL is a high-performance microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This MCU is specifically engineered for precision control applications requiring robust operation, high integration, and ease of use.

Key Features

  • Precision Analog Microcontroller: Combining the functionalities of a high precision analog-to-digital converter (ADC) and a digital signal processor (DSP), the ADUC7032BSTZ-88-RL is ideal for complex and precision-dependent tasks.
  • High-Resolution ADC: Equipped with a multi-channel, 12-bit ADC that provides accurate and rapid data conversion, enabling precise measurement and control in a variety of applications.
  • ARM7TDMI Core: At the heart of the MCU is an ARM7TDMI core, which delivers powerful computing capabilities while maintaining energy efficiency, making it suitable for battery-operated devices.
  • Integrated Memory: Features on-chip Flash and SRAM, facilitating advanced applications without the need for external memory components, thus reducing system complexity and overall cost.
  • Flexible Power Supply: Designed to operate over a wide range of power supply voltages, ensuring compatibility with diverse system designs and applications.
  • Robust Operating Temperature: Capable of operating over an industrial temperature range, making it reliable in harsh environmental conditions.

Applications

The ADUC7032BSTZ-88-RL is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Process control
  • Sensor signal processing
  • Precision instrumentation
  • Battery-powered devices
  • Automotive control units

Design and Development Support

Analog Devices Inc. provides comprehensive design and development support for the ADUC7032BSTZ-88-RL, including detailed datasheets, application notes, and development kits. Engineers and designers can access a wealth of resources to facilitate the integration of this MCU into their projects, ensuring a smooth design process and rapid deployment.

With its combination of precision, integration, and performance, the ADUC7032BSTZ-88-RL from Analog Devices Inc. is an excellent choice for developers looking to create sophisticated and reliable control systems in a compact form factor.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess