The ADUC7032BSTZ-88 is a high-performance microcontroller unit (MCU) from Analog Devices Inc., designed to cater to a wide range of applications, particularly in the industrial and instrumentation sectors. This MCU is renowned for its precision analog integration, which makes it an ideal choice for process control, smart sensing, and various other embedded systems that require accurate data conversion and management.
Key Features
- Precision Analog Microcontroller: Combining the functionalities of an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) with a microcontroller core for superior signal processing.
- ARM7TDMI Core: Equipped with a 32-bit ARM7TDMI core that operates at up to 41.78 MHz, providing robust processing capabilities for complex tasks.
- Integrated Memory: Features 62 kB of non-volatile Flash/EE memory and 8 kB of SRAM, allowing for efficient code and data storage.
- Multiple Communication Interfaces: Includes I2C, SPI, and UART interfaces, enabling seamless communication with other devices and peripherals.
- High-Resolution ADC: Offers a 12-bit, 1 MSPS ADC with up to 8 multiplexed channels, ensuring precise and rapid data acquisition.
- Dual DACs: Contains two 12-bit DACs for accurate analog output capabilities.
- Power Management: Supports a wide operating voltage range from 2.85V to 3.6V and features power-saving modes for energy-efficient operation.
- Robust Temperature Range: Operational across an industrial temperature range from -40°C to +125°C, making it reliable under extreme conditions.
Applications
The ADUC7032BSTZ-88 microcontroller is versatile and can be employed in various applications, such as:
- Industrial control systems
- Portable instrumentation
- Smart sensors
- Base station monitoring
- Battery-powered devices
Product Specifications
Parameter
Value
Part Number
ADUC7032BSTZ-88
Manufacturer
Analog Devices Inc.
Core Processor
ARM7TDMI
Maximum Clock Frequency
41.78 MHz
Program Memory Size
62 kB
RAM Size
8 kB
Operating Temperature
-40°C to +125°C
With its comprehensive feature set, the ADUC7032BSTZ-88 is engineered to meet the demands of sophisticated electronic systems requiring high precision, reliability, and performance.