EN
  • EN
  • DE

ADUC7034BCPZ

Part No ADUC7034BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 20.48MHz
Connectivity LINbus, SPI, UART/USART
Peripherals POR, PSM, Temp Sensor, WDT
The number of I/O 9
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 32
Supply Voltage 3.5V ~ 18V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number ADUC7034
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 717603-ADUC7034BCPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7034BCPZ CAD Model

Description

The ADUC7034BCPZ is a highly integrated, low power, fully programmable microcontroller designed by Analog Devices Inc., tailored for precision sensing and control applications. This microcontroller combines high performance analog peripherals with digital processing power, making it ideal for a wide range of industrial, automotive, and consumer applications where accuracy and efficiency are paramount.

Key Features:

  • Precision Analog Microcontroller: The ADUC7034BCPZ features a 24-bit sigma-delta analog-to-digital converter (ADC) with a flexible 8-channel multiplexer, providing exceptional accuracy and noise performance for precise signal acquisition.
  • Integrated ARM7TDMI Core: At the heart of the device is a 32-bit ARM7TDMI core, offering powerful processing capabilities with low power consumption, capable of running at up to 41.78 MHz.
  • On-Chip Memory: It includes 62 kB of non-volatile Flash/EE memory and 8 kB of SRAM, enabling robust data storage and efficient code execution.
  • Multiple Communication Interfaces: The device supports a variety of serial communication protocols, including I²C, SPI, and UART, facilitating easy integration with other components and peripherals.
  • Extensive Power Management: The ADUC7034BCPZ is designed with power management features such as power-on reset, programmable voltage regulator, and a watchdog timer, ensuring reliable operation under varying power conditions.
  • Compact Package: Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the ADUC7034BCPZ is suitable for space-constrained applications without compromising performance.

Applications:

The versatility of the ADUC7034BCPZ makes it an excellent choice for a multitude of applications, including:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Automotive sensors and diagnostics
  • Battery management systems
  • Portable medical devices

With its combination of precision analog features and digital processing capabilities, the ADUC7034BCPZ from Analog Devices Inc. is engineered to deliver high-performance, reliable solutions for advanced sensing and control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess