EN
  • EN
  • DE

DS90LV049TMTX/NOPB

Part No DS90LV049TMTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR LVDS QUAD 3V 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 400Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1035038-DS90LV049TMTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90LV049TMTX/NOPB CAD Model

Description

Product Overview: DS90LV049TMTX/NOPB

The DS90LV049TMTX/NOPB is a robust, high-speed differential line driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to support signaling rates of up to 400 Mbps while maintaining low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transfer: The device is capable of handling signaling rates as high as 400 Mbps, making it ideal for applications requiring fast data transmission such as high-resolution video, telecommunications, and computing.
  • Low-Voltage Operation: Operating with a nominal power supply of 3.3V, the DS90LV049TMTX/NOPB is optimized for low-power applications, contributing to energy-efficient designs.
  • Reduced EMI: The differential signaling technology minimizes EMI, a critical feature for applications sensitive to noise and for meeting stringent regulatory standards.
  • Fail-Safe Receiver: The receiver inputs provide a fail-safe feature that ensures a high output level when inputs are left open, shorted, or terminated but idle, enhancing system reliability.
  • Industrial Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The DS90LV049TMTX/NOPB is versatile and can be used across a wide array of applications. Its typical uses include:

  • Point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
  • High-speed interconnects within telecommunications and networking infrastructure.
  • Backplane and cable data transmission in computing and storage systems.
  • Connection between graphics/video cards and displays in consumer electronics.

Product Packaging and Quality Assurance

This product comes in a surface-mount, 16-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and lead-free. Texas Instruments is committed to maintaining the highest quality standards, and the DS90LV049TMTX/NOPB is no exception. It is designed to meet or exceed industry specifications for performance and reliability.

Overall, the DS90LV049TMTX/NOPB from Texas Instruments represents a balance of speed, power efficiency, and reliability, making it an excellent choice for designers looking to incorporate high-speed differential signaling into their systems.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess