EN
  • EN
  • DE

BC847AW-R1-00001

Part No BC847AW-R1-00001
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818834-BC847AW-R1-00001
Ultra Librarian 3D Model Ultra Librarian BC847AW-R1-00001 CAD Model

Description

The BC847AW-R1-00001 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Panjit. This transistor is commonly used in a wide variety of electronic applications due to its versatile characteristics and reliable performance. It is designed for low to medium current and voltage applications and is often employed as a switch or amplifier.

Applications:

  • General-Purpose Amplification
  • Switching Circuits
  • Signal Processing
  • Driver Stages
  • Consumer Electronics

Features:

  • NPN Transistor: Suitable for a wide range of applications.
  • Low Collector-Emitter Saturation Voltage: Ensures efficient switching.
  • High Current Gain (hFE): Provides good amplification capabilities.
  • Small Signal Amplifier: Designed for amplifying low-level signals.
  • Surface Mount Device (SMD): Facilitates automated assembly.

Benefits:

  • Versatile Application: Suitable for a broad range of electronic circuits.
  • Efficient Switching: Minimizes power losses in switching applications.
  • High Gain: Provides effective amplification of input signals.
  • Compact Size: Allows for high-density circuit designs.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details:

The BC847AW-R1-00001 is housed in a small SOT-323 (SC-70) surface mount package, making it suitable for high-density circuit boards. It features a collector-emitter voltage (VCEO) rating typically around 45V and a collector current (IC) rating of approximately 100mA. The transistor's gain (hFE) is typically in the range of 200 to 450, depending on the operating conditions. Its low saturation voltage allows for efficient switching performance, minimizing power dissipation.

When using the BC847AW-R1-00001, it's important to adhere to the manufacturer's specifications for maximum ratings to ensure reliable operation and prevent damage to the device. The datasheet provides detailed information on electrical characteristics, thermal resistance, and recommended soldering practices.

The Panjit BC847AW-R1-00001 is a RoHS-compliant device, ensuring that it meets environmental standards for hazardous substances. It is widely available and commonly used in various electronic products.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess