EN
  • EN
  • DE

ADUC7036BCPZ-RL

Part No ADUC7036BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 96KB FLASH 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20.48MHz
Number of I/O 9
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Data RAM Size 1.5K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 107643-ADUC7036BCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7036BCPZ-RL CAD Model

Description

Analog Devices Inc. ADUC7036BCPZ-RL Microcontroller

The ADUC7036BCPZ-RL is a high-performance, precision analog microcontroller from Analog Devices Inc., designed to deliver robust operation in demanding control and sensing applications. This microcontroller combines a 32-bit ARM7TDMI MCU core with a range of integrated analog peripherals, making it an ideal choice for industrial, instrumentation, and medical applications where precision and reliability are paramount.

At the heart of the ADUC7036BCPZ-RL is the ARM7TDMI core, which operates at a frequency of up to 41.78 MHz, providing the computational power necessary to handle complex algorithms and control tasks efficiently. The core is supported by 62 KB of non-volatile Flash/EE memory, which is ample for storing application code, and 4 KB of SRAM, which facilitates quick data processing and temporary data storage.

The integrated analog features of the ADUC7036BCPZ-RL include a 24-bit sigma-delta ADC with a programmable gain amplifier, offering exceptional accuracy and noise performance. This ADC is capable of handling multiple single-ended or differential inputs, making it versatile for various sensor interfacing requirements. Additionally, the device boasts a 12-bit DAC and a temperature sensor, enhancing its utility in control systems that require precise actuation and monitoring.

For communication with other devices, the ADUC7036BCPZ-RL provides a range of interfaces, including I²C, SPI, and UART. These interfaces enable easy integration into existing systems and facilitate communication with peripherals, sensors, and other microcontrollers. The microcontroller also features a range of timers, watchdog timers, and GPIOs, providing the necessary tools for time-sensitive tasks and general-purpose input/output operations.

The ADUC7036BCPZ-RL is available in a compact 48-lead LFCSP package, which is suitable for space-constrained applications. It is also characterized for operation across an extended temperature range, ensuring reliable performance in harsh environments.

With its precision analog integration and powerful processing capabilities, the ADUC7036BCPZ-RL from Analog Devices Inc. is a robust solution for developers seeking to create sophisticated control and monitoring systems with a single integrated device.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3125 $88.3125
2+ $85.5520 $171.1040
3+ $82.7927 $248.3781
4+ $80.0334 $320.1336
5+ $71.7532 $358.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess