EN
  • EN
  • DE

ADUC7039BCP6Z-RL

Part No ADUC7039BCP6Z-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 20.48MHz
Number of I/O 6
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 1K x 32
Supply Voltage - Operating 3.5 V to 18 V
Data Converters A/D 2x16b
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package 32-LFCSP-VQ (6x6)
Win Source Part Number 116700-ADUC7039BCP6Z-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7039BCP6Z-RL CAD Model

Description

ADUC7039BCP6Z-RL Product Image

The ADUC7039BCP6Z-RL is a highly integrated, low power, fully featured precision analog microcontroller from Analog Devices Inc. This robust component is designed to deliver exceptional performance for a wide range of applications, including industrial control systems, sensor interfaces, and smart sensing applications. It combines a high-performance microcontroller with a suite of analog peripherals, making it an ideal solution for applications requiring advanced analog integration.

Key Features:

  • High-resolution multi-channel 24-bit Sigma-Delta Analog-to-Digital Converter (ADC) for precise data acquisition.
  • Integrated ARM7TDMI® MCU core, providing ample processing power for complex algorithms and control tasks.
  • Low power consumption, suitable for battery-powered and portable devices.
  • On-chip Flash/EE memory and SRAM, offering robust storage options for firmware and data.
  • Flexible serial communication interfaces, including I2C, SPI, and UART, enabling easy integration with other system components.
  • Comprehensive power management features to optimize power efficiency.
  • Robust operating temperature range, ensuring reliable performance in harsh environments.
  • Available in a compact 48-lead LFCSP package, minimizing the footprint on the PCB.

Applications:

  • Industrial automation and process control
  • Smart sensing and instrumentation
  • Portable medical devices
  • Energy management systems
  • Embedded control and monitoring systems

The ADUC7039BCP6Z-RL from Analog Devices Inc. is a testament to the company's commitment to providing advanced integrated solutions that meet the evolving needs of modern technology. With its robust feature set, this microcontroller is well-suited to tackle the challenges of precision measurement and control in a compact form factor.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9210 $63.3680
18+ $6.4992 $116.9856
28+ $6.2959 $176.2852
38+ $6.0926 $231.5188
50+ $5.8905 $294.5250
66+ $5.2807 $348.5262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess