EN
  • EN
  • DE

ADUC7121BBCZ

Part No ADUC7121BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 126KB FLASH 108BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 41.78MHz 126KB (63K x 16) FLASH 108-CSPBGA (7x7)
Manufacturer Analog Devices Inc.
Series MicroConverter® ADuC7xxx
Package Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 41.78MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 7x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 108-LFBGA, CSPBGA
Case / Package 108-CSPBGA (7x7)
Family Name ADuC7121
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 505-ADUC7121BBCZ, -2735-ADUC7121BBCZ, ADUC7121BBCZ-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911037-ADUC7121BBCZ
Ultra Librarian 3D Model Ultra Librarian ADUC7121BBCZ CAD Model

Description

Analog Devices ADUC7121BBCZ MicroConverter®

The ADUC7121BBCZ is a highly integrated, multifunctional microcontroller from Analog Devices Inc., designed to cater to a wide range of applications requiring precise analog interfacing, data acquisition, and control. This powerful MicroConverter® combines the features of a high-performance analog-to-digital converter (ADC) with the processing capabilities of an ARM7TDMI® MCU core, making it an ideal choice for industrial, instrumentation, and control systems.

Key Features:

  • ARM7TDMI® MCU Core: The ADUC7121BBCZ is built around a 16/32-bit ARM7TDMI® RISC machine, which provides a perfect blend of high performance and low power consumption. This core is capable of running at speeds up to 41.78 MHz, offering swift processing capabilities for complex tasks.
  • Precision Analog Components: The device includes a 12-bit successive approximation register (SAR) ADC with up to 16 single-ended or 8 differential channels. It provides a sample rate of 1 MSPS, ensuring accurate and rapid data acquisition.
  • On-Chip Memory: It features 126 KB of non-volatile Flash/EE memory and 8 KB of SRAM, allowing for ample storage of code and data without the need for external memory components.
  • Extensive Peripheral Set: The microcontroller supports a variety of peripherals, including UART, I²C, SPI interfaces, and 32 GPIOs, which can be configured to suit various communication and interfacing requirements.
  • Integrated Power Supply Monitor: An on-chip power supply monitor helps to ensure reliable operation by monitoring the device's power supply for undervoltage conditions.
  • Temperature Range: The ADUC7121BBCZ operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It is available in a 64-lead LFCSP (Lead Frame Chip Scale Package) which offers a compact footprint for space-constrained applications.

Applications:

The versatility of the ADUC7121BBCZ makes it an excellent choice for a variety of applications, including process control, smart sensors, precision instrumentation, and industrial automation. Its robust analog features and powerful ARM core enable developers to implement complex control algorithms and real-time data processing with ease.

With its integration of analog and digital components, the ADUC7121BBCZ from Analog Devices Inc. stands out as a comprehensive solution for system designers looking to optimize performance and reduce system complexity.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8126 $74.4378
6+ $20.3592 $122.1552
9+ $19.7229 $177.5061
13+ $19.0868 $248.1284
16+ $18.4504 $295.2064
21+ $16.5418 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess