EN
  • EN
  • DE

TMS320VC5471ZHK

Part No TMS320VC5471ZHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 257-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C54x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, McBSP, SPI, UART
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 257-LFBGA
Supplier Device Package 257-BGA MICROSTAR (16x16)
Base Product Number TMS320
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 900478-TMS320VC5471ZHK
Ultra Librarian 3D Model Ultra Librarian TMS320VC5471ZHK CAD Model

Description

The Texas Instruments TMS320VC5471ZHK is a high-performance digital signal processor (DSP) that belongs to the TMS320C54x DSP family. This device is engineered to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for a wide array of applications including telecommunications, audio processing, industrial control, and more.

Key Features

  • High-Speed DSP Core: The TMS320VC5471ZHK operates at a high clock frequency, providing the computational power required for real-time signal processing tasks.
  • Integrated Memory: This DSP comes with onboard memory, which includes both RAM and ROM, facilitating quick access to data and program instructions for efficient processing.
  • Flexible Peripherals: A range of peripherals is integrated into the device to provide versatile interfacing options with other components in the system, including serial ports, timers, and more.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5471ZHK is suitable for battery-powered devices and applications where power conservation is critical.
  • Advanced Instruction Set: The processor features a rich instruction set optimized for digital signal processing tasks, which helps in achieving more operations per clock cycle.

Applications

The TMS320VC5471ZHK's robust architecture and feature set make it a versatile component for various applications. It is commonly used in:

  • Wireless communication systems such as base stations and mobile handsets
  • Audio and voice processing including codecs, speech recognition, and synthesis
  • Medical imaging devices like ultrasound and MRI machines
  • Industrial control systems for motor control and automation

Support and Resources

Texas Instruments provides extensive support for the TMS320VC5471ZHK through its online resources. Developers can access a wealth of information, including datasheets, technical documentation, application notes, and development tools, to facilitate the design and deployment of systems utilizing this DSP.

With its blend of performance, integrated features, and support, the TMS320VC5471ZHK from Texas Instruments stands out as a powerful solution for demanding digital signal processing applications.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess