EN
  • EN
  • DE

ADUC812BSZ-REEL

Part No ADUC812BSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 009456-ADUC812BSZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC812BSZ-REEL CAD Model

Description

ADUC812BSZ-REEL MicroConverter® from Analog Devices Inc.

The ADUC812BSZ-REEL is a highly integrated MicroConverter® from Analog Devices Inc., which combines a high-performance multi-channel analog-to-digital converter (ADC) with a microcontroller on a single chip. This innovative product is designed for precision measurement and control applications, making it an ideal choice for a wide range of industries, including industrial automation, instrumentation, and automotive systems.

Key Features:

  • High-Resolution ADC: The ADUC812BSZ-REEL boasts a 12-bit multi-channel ADC with 8 differential or 16 single-ended input channels. This ensures accurate and precise data acquisition, which is critical for sensitive applications.
  • On-Chip Microcontroller: Equipped with an 8052 microcontroller core, this MicroConverter® offers 8KB of flash/EE memory, along with 256 bytes of data RAM, providing ample space for complex algorithms and data processing.
  • Flexible I/O: The device includes a variety of input/output options including digital I/O lines, timers, and serial communication interfaces such as UART, SPI, and I²C, allowing for versatile connectivity and control.
  • Integrated Oscillator: An on-chip oscillator reduces the need for external components, simplifying the design and reducing the overall bill of materials.
  • Wide Operating Range: The ADUC812BSZ-REEL operates over a voltage range of 2.7V to 5.5V, accommodating a broad spectrum of power supply conditions.
  • Compact Packaging: The device comes in a surface-mount package, making it suitable for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Precision Sensing and Instrumentation
  • Automotive Systems
  • Portable Devices
  • Data Acquisition Systems

The ADUC812BSZ-REEL is available in a tape and reel packaging, facilitating efficient assembly for high-volume production. With its combination of analog and digital capabilities, this MicroConverter® from Analog Devices Inc. is a versatile solution that offers a significant reduction in system complexity and cost, while maintaining high performance and reliability.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9529 $65.8587
6+ $18.0127 $108.0762
9+ $17.4498 $157.0482
12+ $16.8869 $202.6428
16+ $16.3240 $261.1840
21+ $14.6353 $307.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess