EN
  • EN
  • DE

ADUC814BRUZ

Part No ADUC814BRUZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16.78MHz
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 6x12b; D/A 2x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 144666-ADUC814BRUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC814BRUZ CAD Model

Description

Introducing the ADUC814BRUZ MicroConverter® from Analog Devices Inc.

The ADUC814BRUZ is a fully integrated 12-bit data acquisition system from the renowned manufacturer Analog Devices Inc. This high-performance microconverter combines a multichannel analog-to-digital converter (ADC) with a microcontroller unit (MCU), making it an ideal choice for a wide range of applications that require precise data acquisition and control, such as industrial process control, instrumentation, and smart sensing systems.

Key Features:

  • High-Resolution ADC: The device boasts a 12-bit successive approximation ADC with eight single-ended channels, ensuring accurate and high-resolution measurements.
  • Embedded MCU: At its core, the ADUC814BRUZ includes an 8-bit MCU compatible with the 8052 microcontroller family, providing robust control capabilities alongside data acquisition.
  • On-Chip Memory: It comes equipped with 62 KB of non-volatile Flash/EE memory and 4 KB of data Flash/EE memory for program and data storage, respectively. This allows for in-circuit reprogrammability and data retention without external memory components.
  • Integrated Analog Features: The device features two 12-bit digital-to-analog converters (DACs), a temperature sensor, and a voltage reference, further enhancing its versatility in various applications.
  • Communication Interfaces: For easy integration into systems, the ADUC814BRUZ includes I2C-compatible serial I/O as well as a serial download interface, facilitating both inter-device communication and firmware updates.
  • Power Management: The microconverter operates efficiently with a power supply range of 3 V to 5.5 V, and features a power-down mode for energy conservation.
  • Packaging: The ADUC814BRUZ is available in a compact 28-lead TSSOP package, suitable for space-constrained applications.

Applications:

The ADUC814BRUZ is designed for applications that require high accuracy and integration to minimize external components and PCB space. It is particularly well-suited for:

  • Portable and battery-powered instruments
  • Temperature control systems
  • Pressure and flow measurement systems
  • Smart transmitters
  • Isolated sensors
  • Factory automation

With its robust feature set and integration, the ADUC814BRUZ from Analog Devices Inc. represents a powerful solution for sophisticated data acquisition and control tasks in a variety of industrial and commercial applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess