EN
  • EN
  • DE

ADUC816BS

Part No ADUC816BS
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series MicroConverter® ADuC8xx
Package Bag
Product Status Obsolete
Programmable Not Verified
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 7x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-QFP
Supplier Device Package 52-MQFP (10x10)
Base Product Number ADUC816
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 559708-ADUC816BS
Ultra Librarian 3D Model Ultra Librarian ADUC816BS CAD Model

Description

The ADUC816BS from Analog Devices Inc. is a fully integrated 16-bit microcontroller that combines high performance analog peripherals with digital processing power. This MicroConverter is specifically designed for precision measurement and control applications, offering a unique blend of flexibility and functionality.

Key Features

  • High-Resolution ADC: The device boasts a multichannel 16-bit sigma-delta analog-to-digital converter (ADC) with a programmable gain amplifier (PGA), ensuring precise measurements for a variety of signals.
  • Embedded Flash Memory: Equipped with 62KB of on-chip flash/EE memory, the ADUC816BS allows for reliable in-circuit reprogrammability and data storage, facilitating complex applications and firmware updates.
  • Dual DACs: Two 12-bit digital-to-analog converters (DACs) provide accurate analog output, suitable for control tasks and signal generation.
  • Powerful Microcontroller Core: At the heart of the device is an 8052 microcontroller core, offering a robust instruction set and high-speed processing capabilities.
  • Flexible Clocking Options: The ADUC816BS supports a wide range of clock sources, including an on-chip oscillator and external clock inputs, allowing users to tailor performance to their specific application needs.
  • Extensive I/O: With multiple digital I/O lines, serial I/O ports, and a dedicated I²C interface, the device can easily communicate with other components in a system and handle complex user interfaces.

Applications

The ADUC816BS is ideal for applications that require high-accuracy data acquisition and real-time control, such as:

  • Industrial process control
  • Smart sensor systems
  • Precision instrumentation
  • Battery-powered devices
  • Automotive systems

Conclusion

With its integration of high-quality analog features and a powerful microcontroller, the ADUC816BS from Analog Devices Inc. is a versatile solution for engineers looking to streamline their designs without compromising on performance. Its robust feature set ensures that it can tackle the most demanding measurement and control tasks with ease.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess